Microchip Technology SST39VF1601-70-4I-EKE Flash Memory
The SST39VF1601-70-4I-EKE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. It belongs to the SST39VF1600 series, designed to offer reliability and flexibility for a wide array of applications. This flash memory device provides a convenient and economical storage solution for embedded systems where reliable and low-power non-volatile memory is essential.
Key Features
- Memory Capacity: The SST39VF1601-70-4I-EKE offers a substantial storage space with a memory capacity of 16 Mbit (2M x 8-bit).
- Performance: With an access time of 70ns, it provides quick read operations, ensuring high-speed performance for critical applications.
- Operating Voltage: It operates within a range of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.
- Temperature Range: This device is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
- Endurance: It has a minimum of 100,000 erase and program cycles per block, ensuring long-lasting data retention and reliability.
- Programming and Erase Times: The chip features sector-erase and block-erase capabilities, with both chip-erase and sector-erase times of 18 milliseconds (typical), providing efficient memory management and flexibility for firmware updates and data storage.
- Package: Packaged in a 48-lead TSOP (Type I), the SST39VF1601-70-4I-EKE is designed for space-efficient PCB layouts.
- Compatibility: It is designed for easy integration into various systems with its superior compatibility with JEDEC standards.
The SST39VF1601-70-4I-EKE is ideal for a range of applications, including digital consumer electronics, networking hardware, automotive electronics, and industrial control systems. Its robust design and versatile features make it an excellent choice for developers looking for a reliable and cost-effective non-volatile memory solution.
Microchip Technology's commitment to quality ensures that the SST39VF1601-70-4I-EKE flash memory meets the rigorous standards required for today's electronic devices, providing developers with confidence in their designs and products.