Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Mounting Bracket
For Use With/Related Products NT Series
Ultra Librarian 3D Model Ultra Librarian NT20S-ATT01 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CP1 MODBUS TCPIP OPTION BOARD
Need more? Email Us
ECAD model for CP1W-MODTCP01-US
Omron
REPLACE CONN/TERM 24PIN CRIMP
Need more? Email Us
ECAD model for C500-CE242
Omron
FINGER COVER FOR 16POS BLOCKS
Need more? Email Us
ECAD model for G78-E
Omron
MS3 QX CORDSET M12 TO IB131-2M
Need more? Email Us
ECAD model for 61-000159-03
Omron
VOLTAGE OUTPUT UNIT FOR E5ZE
Need more? Email Us
ECAD model for E53-E8Q
Omron
32 NPN OUT CONN,FOR MITSUBISHI
Need more? Email Us
ECAD model for B7A-R3A33-M
Omron
MEMORY UNIT 4K EEPROM FOR CQM1
Need more? Email Us
ECAD model for CQM1-ME04R
Omron
16 PT NPN IN +/-COM 19.2MS
Need more? Email Us
ECAD model for 61-000034-02
Omron
CBL ETHN XC/RJ45 CAT 6A 1M
Need more? Email Us
ECAD model for 60-9000060-01

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention