EN
  • EN
  • DE

NSA12-TX01S-E

Part No NSA12-TX01S-E
Manufacturer Omron
Catalog Industrial PCs
Description PC INDUST 12\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Panel PC
Core Processor Intel® Celeron® M 1.3GHz
Storage Flash, 2GB
Memory DDR SDRAM (512MB Installed)
Display Type 12" Touchscreen
Expansion Type PCI x 2
Voltage - Supply 24VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Operating System Windows XP
Ultra Librarian 3D Model Ultra Librarian NSA12-TX01S-E CAD Model

Description

NULL

You May Also Be Interested in

Omron
P512 I7 16A 8GP W732 320HD DVI
Need more? Email Us
Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us
Omron
PNL12 I5 4G NO OS NO HD RS232
Need more? Email Us
Omron
PNL15 I57G 8G W10 128GSS DVI-D
Need more? Email Us
Omron
BOXXEON16GECCWIN10 500GSSRS232
Need more? Email Us
Omron
BOX XEON16G WIN10 500GSS ML
Need more? Email Us
Omron
PNL12 I5 4G NO OS NO HD ML
Need more? Email Us
Omron
PNL15 I5 4G W10 320GHD DVI-D
Need more? Email Us
Omron
PNL15 CEL 8G W10 320GHD ML
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess