EN
  • EN
  • DE

NB5Q-TW00B-V1

Part No NB5Q-TW00B-V1
Manufacturer Omron
Catalog Human Machine Interface (HMI)
Description NB-V1 HMI,5.6 TFT QVGA,2SERIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Touchscreen
Size - Display 5.7"
Display Type Color
Case Color Black
Operating Temperature 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Oil and Water Resistant
Voltage - Supply 24VDC
For Use With/Related Products Multiple Manufacturer, Multiple Product
Ultra Librarian 3D Model Ultra Librarian NB5Q-TW00B-V1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
HMI TOUCHSCREEN 12.1\
Need more? Email Us
Omron
SYSMAC NA HMI, 7\
Need more? Email Us
Omron
HMI OPERATOR PANEL 5.7\
Need more? Email Us
Siemens
6AV21240JC010AX0 Siemens HMI Displays & Panel PCs SIMATIC TP900 WIN/CE COMFORT PANEL HMI datasheet, inventory, & pricing.
Need more? Email Us
Matrix Orbital
HMI DISPLAY LCD GRAPH COLOR
Need more? Email Us
Omron
HMI OPERATOR PNL 4.1\
Need more? Email Us
Eaton Bussmann
PXBCM MODBUS TOUCHSCREEN DISPLAY
Need more? Email Us
Schneider Electric
HMI TOUCHSCREEN 3.5\
Need more? Email Us
Schneider Electric
TOUCH PANEL SCREEN 5\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess