EN
  • EN
  • DE

HMIGTO5310

Part No HMIGTO5310
Manufacturer Schneider Electric
Catalog Human Machine Interface (HMI)
Description ADVANCED TOUCHSCREEN PANEL, HARM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Touchscreen
Size - Display 10.4"
Display Type Color
Temperature Range - Operating 0°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Water Resistant; NEMA 4
Voltage - Supply 24VDC
Features Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1565373-HMIGTO5310
Ultra Librarian 3D Model Ultra Librarian HMIGTO5310 CAD Model

Description

N

You May Also Be Interested in

Omron
HMI TOUCHSCREEN
Need more? Email Us
Omron
HMI OPERATOR PNL 4.1\
Need more? Email Us
Schneider Electric
TOUCH PANEL SCREEN 5\
Need more? Email Us
Omron
NV HMI 3.1 LEDGR/RD 232C 24VDC
Need more? Email Us
Schneider Electric
STU 5IN7 FRONT MODULE
Need more? Email Us
Omron
HMI TOUCHSCREEN
Need more? Email Us
Omron
HMI OPERATOR PANEL MONOCHROME
Need more? Email Us
Omron
HMI TOUCHSCREEN
Need more? Email Us
Omron
HMI TOUCHSCREEN 5.7\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess