EN
  • EN
  • DE

MY2N 24VAC (S)

Part No MY2N 24VAC (S)
Manufacturer Omron
Catalog OEM Parts (M - N)
Description Industrial Relay MY, 2CO, 5A, Plug-In Terminal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 180 Ω
RoHS Non-Compliant
Win Source Part Number 1013237-MY2N 24VAC (S)
Categories OEM Parts(M-N)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MY2N 24VAC (S) CAD Model

Description

The Omron MY2N 24VAC (S) is a miniature power relay designed for a wide range of applications requiring reliable switching. As part of the MY series, it offers robust performance and a long operational life. This particular model operates on a 24VAC coil voltage, making it suitable for systems utilizing alternating current power.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor control circuits, and other automated processes.
  • Power supplies: Employed in power distribution units and uninterruptible power supplies (UPS) for switching and protection.
  • HVAC systems: Found in heating, ventilation, and air conditioning equipment for controlling motors, valves, and other components.
  • Elevators and escalators: Integrated into control panels for safety circuits and operational control.
  • Vending machines: Used to control the dispensing of products and operation of various mechanisms.

Features

  • Miniature size: Compact design allows for high-density mounting and space savings.
  • Plug-in terminal style: Facilitates easy installation and replacement.
  • 24VAC coil voltage: Compatible with standard AC power systems.
  • High switching capacity: Capable of handling significant current loads.
  • LED indicator: Provides visual indication of relay status.
  • Mechanical indicator: Allows for visual confirmation of relay operation.

Benefits

  • Increased system reliability: Provides dependable switching performance, reducing downtime.
  • Simplified maintenance: Plug-in design enables quick and easy replacement, minimizing repair time.
  • Space saving: Miniature size allows for efficient use of space in control panels and equipment.
  • Reduced energy consumption: Low coil power consumption contributes to energy savings.
  • Improved safety: Provides reliable switching and protection for electrical circuits.

Additional Details

The MY2N relay features a double-pole, double-throw (DPDT) contact configuration, providing two independent sets of contacts for versatile switching applications. Its robust construction ensures long-term reliability even in demanding industrial environments. The relay is designed to meet various industry standards and certifications, ensuring compliance with safety and performance requirements. The inclusion of both LED and mechanical indicators allows for easy monitoring of the relay's operational status, simplifying troubleshooting and maintenance procedures. The MY2N 24VAC (S) is a versatile and reliable relay solution suitable for a wide range of applications.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess