EN
  • EN
  • DE

MS4630209500X00RCX1

Part No MS4630209500X00RCX1
Manufacturer Omron
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011474-MS4630209500X00RCX1
Categories OEM Parts(M-N)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS4630209500X00RCX1 CAD Model

Description

The MS4630209500X00RCX1 is a safety light curtain manufactured by Omron. It's a photoelectric safety device designed to protect personnel from injury by preventing access to dangerous machinery when a hazardous situation is detected.

Applications:

  • Press brakes
  • Hydraulic and mechanical presses
  • Robotic work cells
  • Assembly lines
  • Packaging machinery
  • Any machinery with potentially hazardous moving parts

Features:

  • Type 4 safety light curtain (highest safety level)
  • Finger and hand protection models available
  • Self-checking circuitry to ensure reliable operation
  • Automatic external device monitoring (EDM)
  • Long operating range
  • Robust housing for industrial environments
  • Easy installation and setup
  • Compliance with safety standards (e.g., IEC 61496, EN 13849)
  • Various lengths available

Benefits:

  • Personnel safety: Prevents access to dangerous machinery, protecting workers from injury.
  • Increased productivity: Allows for faster and more efficient operation of machinery by eliminating the need for physical barriers.
  • Reduced downtime: Self-checking circuitry and robust design ensure reliable operation, minimizing downtime.
  • Compliance with safety regulations: Helps companies meet safety regulations and avoid fines.
  • Easy integration: Easy installation and setup simplify integration into existing machinery.

The MS4630209500X00RCX1 safety light curtain provides a reliable and effective solution for protecting personnel from injury in industrial environments. Its robust design, self-checking circuitry, and compliance with safety standards make it an ideal choice for a wide range of machinery safety applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess