EN
  • EN
  • DE

H7HP-C8

Part No H7HP-C8
Manufacturer Omron
Catalog Panel Meters - Counters, Hour Meters
Description COUNTER LCD 8 CHAR 100-240V PNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Totalizer
Operating Mode Up, Down, Individual
Count Rate 30Hz, 5kHz
Number Of Characters Per Row 8
Display Type LCD - Red Characters, Backlight
Display Characters - Height 0.472" (12.00mm)
Input Type No Voltage
Voltage - Supply 100 ~ 240VAC
Reset External, Front Panel
Panel Cutout Dimensions Rectangular - 68.00mm x 33.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant;5;9;7;10;8;3;4;2;1;2342;1920;4821;3689;1864;966;267;2456;2039;2140;2171;480;600487;2136;1849;23;314;2273;236;255;1110;2046;277;68;2867;4008;4106;1724;2543;2584;5737;281;818;0;4654;8830;13375;19514;27387;2086;7981;7987;93500;93501;116094;14358;14359;4535;93503;857;126127;5862;3384;3388;4571;9483;20450;20451;129057;13377;47251;47241;36864;13376;27388;80087;80088;80089;76275;20145;129056;42530;118296;43315;27255;43316;48456;48321;48457;48454;48453;48455;27385;27383;27384;27381;27382;20342;75814;13436;3586;73625;42540;27254;48452;42539;42531;42532;20343;20344;20345;37074;20346;1735;29903;42533;20347;80642;2205;65226;13031;92125;8447;91853;91854;2394;20348;4187;120387;27351;13476;42534;93761;13477;13478;42535;43799;13479;13480;13481;13496;27352;42536;104129;128361;20349;36104;36105;36109;43274;44540;82610;20350;20031;20351;2646;82611;42537;42538;13420;20032;36911;483;27389;95172;43277;43125;20352;9722;95200;22343;20353;27390;47239;43276;20421;98643;77482;20354;20355;20356;105331;13679;16108;75815;65526;61;3;792;804;1;17;6;0;2;7;1;1;510487;318332;318333;684455;318334;318335;318336;389832;503831;389833;446809;389834;389835;389836;389837;389838;410236;410240;410241;410242;510486;412160;412161;412162;412174;413981;1;340317;693371;813269;417868;418043;418044;418045;418046;418047;418048;418049;168068;793255;764333;73392;793753;103048;116112;142918;142938;158661;183983;183992;183993;183994;841189;825315;183995;183996;183997;824677;183998;825316;214707;693367;824678;237983;238010;238011;238012;243745;257261;68644;236668;120334;131737;248536;280908;270592;298423;73463;510501;825314;87139;92276;103071;112379;142970;151658;158684;158703;184010;191846;191849;194514;214732;220319;238033;257288;213227;236697;277407;1;378285;304792;831942;304777;304807;304808;807089;793754;201380;304780;304805;304806;304782;304781;304783;304803;304804;304786;813286;304788;304789;304790;304791;304784;304785;119380;304793;304800;304801;304802;304795;304796;304797;304794;304798;304799;425125;425126;1;378285;121326;122393;169295;203167;204012;229001;444334;229639;232441;249730;250371;250377;267825;270062;281410;282018;295538;63986;1;1;337898;363887;363889;363890;363891;363892;363893;425174;363899;363900;363903;514271;363904;791595;425168;765303;364167;364171;364174;459394;364191;674418;380255;411475;10576;793626;11374;11549;11906;12140;12441;13588;13693;13727;14251;14364;15601;16030;16211;16982;17257;17366;17833;18160;18165;18727;18741;19020;19375;19529;19682;19800;19920;20030;20033;459391;503828;21438;21446;21447;503829;459392;21665;791597;22105;23671;23844;23970;24264;24270;24540;25530;26001;459393;26519;27105;27420;27421;28138;28168;28864;791594;31939;33647;34405;49252;56013;126099;204224;1;1;791596;380282;380283;382288;420137;1;313713;313869;313870;313878;313881;313886;382288;382328;382329;395622;395627;395630;395631;395677;405176;405179;405182;405184;130437;130445;693387;169431;174442;203370;207619;207636;207639;209793;209952;229095;229101;229102;229151;229161;229162;229177;249586;249838;693388;295632;295664;295665;693386;693385;64220;64224;64235;64240;64245;64299;74879;80570;80590;80616;87868;693382;138013;138048;151999;152009;793755;155263;155264;155265;513158;155266;459402;155274;155281;194977;211822;216624;226165;235590;235591;276993;290395;514274;290457;693390;455471;510400;693383;425121;298681;298706;298716;67456;67457;67487;67496;69687;71856;76915;77495;77506;78523;78528;78626;78627;78980;78985;84330;115555;140896;147967;150427;150744;153598;195581;1;318508
Ultra Librarian 3D Model Ultra Librarian H7HP-C8 CAD Model

Description

NULL

You May Also Be Interested in

Red Lion Controls
COUNTER LCD 8 CHAR 115/230V PNL
Need more? Email Us
Honeywell
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us
Omron
COUNTER LCD 5 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us
Omron
COUNTER LED 4 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess