Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Through Hole
Relay Type Mechanical Relay
Function On-Delay
Circuit DPST-NO/NC (1 Form A and B)
Delay Time 0.1 Sec ~ 10 Min
Contact Rating @ Voltage 3A @ 250VAC
Voltage - Supply 6VDC
Termination Style PC Pin
Timing Adjustment Method Screwdriver Slot
Timing Initiate Method Input Voltage, Trigger Signal
Ultra Librarian 3D Model Ultra Librarian H3FA-A DC6 CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
RELAY TIME DELAY 60SEC 10A 600V
Need more? Email Us
ECAD model for 8501XTE1
TE Connectivity
RELAY TIME DELAY 10MIN 10A 240V
Need more? Email Us
ECAD model for 7012PF
Schneider Electric
RELAY TIME DELAY 120SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK24V20
Crouzet USA
RELAY TIME DELAY 10SEC DIN RAIL
Need more? Email Us
ECAD model for SASP10S110AD
Littelfuse Inc.
RELAY TIME DELAY 1000SEC CHAS MT
Need more? Email Us
ECAD model for KSD3432A
Littelfuse Inc.
RELAY TIME DELAY 100MIN CHAS MT
Need more? Email Us
ECAD model for KSDB324N
TE Connectivity
RELAY TIME DELAY 1SEC 10A 240V
Need more? Email Us
ECAD model for 7012PA
Crouzet USA
RELAY TIME DELAY 60S 115V PANEL
Need more? Email Us
ECAD model for 88256455
Schneider Electric
RELAY TIME DELAY 30MIN 10A 240V
Need more? Email Us
ECAD model for 9050JCK17V14

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention