EN
  • EN
  • DE

09352210401

Part No 09352210401
Manufacturer HARTING
Catalog Modular Connectors - Modular Connector Plugs
Description CONN MOD PLUG 8P4C SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Cable Type Round Cable, Solid or Stranded Wires
Number of Positions/Contacts 8p4c
Features Cable Clamp, Housing
Shielding Shielded
Ratings Cat5
Ingress Protection IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Termination IDC
Length 2.874" (73.00mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631198-09352210401
Ultra Librarian 3D Model Ultra Librarian 09352210401 CAD Model

Description

N

You May Also Be Interested in

Conxall/Switchcraft
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us
HARTING
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
HARTING
PRELINK RJ45 CONNECTOR
Need more? Email Us
Panduit Corp
28 AWG, CATEGORY 5E, UTP MODULAR
Need more? Email Us
HARTING
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Belden Inc.
CONN MOD PLUG 8P8C CAT 6A
Need more? Email Us
Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG 4P4C UNSHIELDED
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess