EN
  • EN
  • DE

G9SA-301 AC/DC24

Part No G9SA-301 AC/DC24
Manufacturer Omron
Catalog Safety Relays
Description RELAY SAFETY 3P 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Safety Relays
Mfr Omron Automation and Safety
Series G9SA
Package Bulk
Mounting Type DIN Rail
Coil Voltage 24VAC/DC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 5 A
Switching Voltage 250VAC, 30VDC - Max
Termination Style Screw Terminal
Operate Time 30 ms
Release Time 10 ms
Temperature Range - Operating -25°C ~ 55°C
Coil Current 40 mA
Base Product Number G9SA-301
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1338121-G9SA-301 AC/DC24
Ultra Librarian 3D Model Ultra Librarian G9SA-301 AC/DC24 CAD Model

Description

The G9SA-301 AC/DC24 is a safety relay from the G9SA series.

  • Manufacturer: G9SA
  • Product: G9SA-301 AC/DC24
  • Series: G9SA
  • Termination Style: Screw Terminal
  • Contact Form: 3PST-NO (3 Form A)
  • Coil Voltage: 24VAC/DC
  • Coil Current: 40 mA
  • Contact Rating: 5 A
  • Switching Voltage (Max): 250VAC, 30VDC
  • Packaging: Bulk
  • Mounting Type: DIN Rail
  • Application: Machine Guarding, Safety Interlock Systems, Emergency Stop Circuits

You May Also Be Interested in

Omron
RELAY SAFETY 5P 24V
Need more? Email Us
Omron
SAFETY UNIT 2+2+1 INST+TD O/P
Need more? Email Us
Omron
RELAY SAFETY 6PST 6A 24V
Need more? Email Us
Omron
RELAY SAFETY 3P 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 24V
Need more? Email Us
Omron
RELAY SAFETY 3PST-NO 1.25A 24V
Need more? Email Us
Omron
FGRM42, 24VDC, 4NO+2NC MODULE
Need more? Email Us
Omron
G9S-2001 DC24
Need more? Email Us
Omron
FORCE-GUIDED RELAY 48V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess