EN
  • EN
  • DE

G9EJ-1-P-E-UVD DC24

Part No G9EJ-1-P-E-UVD DC24
Manufacturer Omron
Catalog Automotive Relays
Description DC POWER RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr Omron
Series G9EJ
Package Bulk
Product Status Active
Coil Type Non Latching
Coil Current 50 mA
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 15 A
Switching Voltage 400VDC - Max
Must Operate Voltage 14.4 VDC
Must Release Voltage 1.2 VDC
Operate Time 50 ms
Release Time 30 ms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 70°C
Coil Power 1.2W
Coil Resistance 480 Ohms
Base Product Number G9EJ
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1060420-G9EJ-1-P-E-UVD DC24
Ultra Librarian 3D Model Ultra Librarian G9EJ-1-P-E-UVD DC24 CAD Model

Description

The G9EJ-1-P-E-UVD DC24 is an automotive relay from the G9EJ series.

  • Contact Form: SPST-NO (1 Form A)
  • Coil Voltage: 24VDC
  • Contact Rating: 15A
  • Maximum Switching Voltage: 400VDC
  • Application: automotive
  • Termination: PC pin
  • Mounting: through-hole
  • Manufacturer: Omron
  • Package: bulk (10 pieces)
  • Operating Temperature Range: -40°C to 70°C
  • ECCN: EAR99
  • Status: active

You May Also Be Interested in

TE Connectivity
V23234A0004X051-EV-100
Need more? Email Us
TE Connectivity
V23234A0004X055-EV-100 /
Lowest to $11.9138
Panasonic
RELAY AUTOMOTIVE SPDT 20A 12V /
Lowest to $8.0294
Panasonic
RELAY AUTO SPST-NO 60A 12V /
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $2.7743
TE Connectivity
RELAY AUTO SPST-NO 260A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDTX2 20A 12V /
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS 1 FORM C SEALE
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V
Lowest to $2.8951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess