EN
  • EN
  • DE

G8NDL-27R

Part No G8NDL-27R
Manufacturer Omron
Catalog OEM Parts (F - I)
Description Automotive PCB relay (Dual H-Bridge), 5A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 5 A
Switching Current 25 A
Win Source Part Number 988835-G8NDL-27R
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G8NDL-27R CAD Model

Description

The G8NDL-27R is an automotive relay manufactured by Omron. It is designed for demanding automotive applications requiring reliable switching performance in harsh environments. This relay is known for its robust construction and high current carrying capacity.

Applications:

  • Automotive Lighting Control: Used to control headlights, taillights, and other automotive lighting systems.
  • Automotive Power Window Control: Employed in power window control circuits.
  • Automotive Door Lock Control: Used in door lock and security systems.
  • Automotive Fuel Pump Control: Can be used to control the fuel pump.
  • Automotive Starter Motor Control: May be used in starter motor circuits.

Features:

  • High Current Capacity: Capable of switching high currents typically found in automotive applications.
  • Sealed Construction: Designed to withstand harsh environmental conditions, including moisture, dust, and vibration.
  • Automotive Grade: Meets stringent automotive quality standards for reliability and durability.
  • Compact Size: Offers a relatively small footprint for easy integration into automotive electrical systems.
  • SPST Contact Arrangement: Features a Single Pole Single Throw contact configuration.

Benefits:

  • Reliable Performance: Ensures consistent and reliable switching performance in demanding automotive environments.
  • Long Life: Designed for long-term reliability and durability.
  • Protection Against Harsh Conditions: Sealed construction protects against moisture, dust, and vibration.
  • Easy Installation: Designed for easy integration into automotive electrical systems.

Additional Details:

The G8NDL-27R relay is typically rated for a specific voltage and current, as indicated in the manufacturer's datasheet. It is designed to operate over a wide temperature range. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess