EN
  • EN
  • DE

G6S-2-Y-DC12

Part No G6S-2-Y-DC12
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013
Reference case DIP
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 753313-G6S-2-Y-DC12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6S-2-Y-DC12 CAD Model

Description

The G6S-2-Y-DC12 is a compact, highly reliable signal relay from Omron. This relay is designed for high-density mounting and low power consumption, making it ideal for use in telecommunications, measurement, and control equipment. It features a 2 Form C (DPDT) contact configuration and operates with a 12VDC coil voltage. The 'Y' suffix typically indicates a specific terminal configuration or material characteristic for enhanced performance or environmental compatibility.

Applications:

  • Telecommunications Equipment: Used for line switching, signal routing, and data transmission systems.
  • Measurement and Instrumentation: Employed in testers, data acquisition systems, and analytical instruments.
  • Control Systems: Integrated into programmable logic controllers (PLCs), industrial automation systems, and process control equipment.
  • Security Systems: Utilized in alarm systems, access control, and surveillance equipment.
  • Medical Equipment: Found in patient monitoring systems, diagnostic devices, and laboratory equipment.

Features:

  • Compact Size: Allows for high-density mounting on printed circuit boards (PCBs), maximizing board space utilization.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-sensitive applications.
  • High Sensitivity: Requires minimal coil power for reliable switching, enhancing overall efficiency.
  • 2 Form C (DPDT) Contact Arrangement: Provides versatile switching options for a wide range of circuit configurations.
  • High Dielectric Strength: Ensures robust electrical isolation between the coil and contacts, enhancing safety and reliability.
  • Long Life Expectancy: Offers high reliability and extended operational life, reducing maintenance requirements.

Benefits:

  • Space Savings: Compact design enables efficient use of board space in densely populated electronic devices.
  • Energy Efficiency: Low power consumption reduces overall system power requirements and extends battery life.
  • Versatile Switching: The 2 Form C contact arrangement allows for flexible circuit design and control.
  • Reliable Performance: High sensitivity and long life expectancy ensure consistent and dependable operation.
  • Enhanced Safety: High dielectric strength provides electrical isolation and protects against voltage surges.

Additional Details:

The G6S-2-Y-DC12 relay typically has a coil resistance optimized for operation with a 12VDC supply. Its contact rating is generally around 0.5A at 125VAC or 1A at 30VDC, making it suitable for switching low-level signals. The relay is often available in both through-hole and surface mount configurations to accommodate various PCB assembly processes. The materials used are selected for their environmental compatibility and long-term reliability.

The G6S series, including the G6S-2-Y-DC12, is a popular choice for applications requiring high reliability, compact size, and low power consumption. Its robust design and versatile switching capabilities make it a valuable component in a wide range of electronic devices and systems.

You May Also Be Interested in

Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess