EN
  • EN
  • DE

G6K-2G-Y-TR-5VDC

Part No G6K-2G-Y-TR-5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060329-G6K-2G-Y-TR-5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6K-2G-Y-TR-5VDC CAD Model

Description

The G6K-2G-Y-TR-5VDC is a miniature, high-frequency signal relay from Omron, designed for applications requiring reliable switching of high-speed signals. The 'G6K' indicates the series, known for its compact size and performance. The '2G' and 'Y' likely denote specific terminal configurations or internal construction, while 'TR' suggests tape and reel packaging for automated assembly, and '5VDC' indicates the coil voltage.

Applications

  • High-Speed Data Communication: Used in network interfaces and data acquisition systems for switching high-frequency signals.
  • Automatic Test Equipment (ATE): Employed in ATE systems for routing and switching test signals.
  • RF and Microwave Applications: Used in RF switches and attenuators for signal control.
  • Broadcast Equipment: Utilized in broadcast systems for signal routing and distribution.
  • Medical Imaging: Used in medical imaging equipment for switching high-speed signals.

Features

  • Miniature Size: Compact footprint for high-density board layouts.
  • High-Frequency Performance: Designed to switch high-speed signals with minimal signal degradation.
  • Low Insertion Loss: Minimizes signal attenuation during switching.
  • Excellent Isolation: Provides high isolation between signal paths to prevent crosstalk.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits

  • Space Saving: Reduces board space requirements for miniaturized devices.
  • Reliable High-Speed Switching: Ensures accurate and consistent signal transmission at high frequencies.
  • Minimal Signal Degradation: Low insertion loss preserves signal integrity.
  • Reduced Crosstalk: High isolation prevents interference between signal paths.
  • Efficient Assembly: Tape and reel packaging simplifies automated assembly.

Additional Details

The G6K-2G-Y-TR-5VDC typically features a low contact capacitance and impedance to minimize signal reflections at high frequencies. The specific contact rating, insertion loss, isolation, and other performance characteristics can be found in the Omron datasheet. The 'Y' likely indicates a specific terminal arrangement or internal shielding configuration optimized for high-frequency performance. The datasheet should be consulted for complete specifications, including frequency range, operating temperature, and mechanical endurance.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0478 $52.3900
120+ $0.8598 $103.1760
185+ $0.8329 $154.0865
250+ $0.8060 $201.5000
325+ $0.7792 $253.2400
430+ $0.6986 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,280 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess