EN
  • EN
  • DE

LMZ34202RVQR

Part No LMZ34202RVQR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description SIMPLE SWITCHER, 4.5V TO 42V, 2 / Module DC-DC 1-OUT 2.5V to 7.5V 2A 43-Pin B3QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Voltage - Output 1 2.5 ~ 7.5 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 105°C
Efficiency 92%
Mounting SMD
Package 43-BQFN Module
Dimension 0.39" L x 0.39" W x 0.17" H (10.0mm x 10.0mm x 4.3mm)
Manufacturer Package 43-B3QFN (10x10)
Win Source Part Number 779633-LMZ34202RVQR
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ34202RVQR
Introduction Date March 09, 2017
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ34202RVQR CAD Model

Description

Overview of Texas Instruments LMZ34202RVQR

The Texas Instruments LMZ34202RVQR is a high-performance, easy-to-use power solution that integrates the inductor and passives onto a single device. This power module is designed to simplify the power supply design process, offering a compact, reliable, and efficient solution for a wide range of applications.

Key Features

  • Integrated Power Solution: The LMZ34202RVQR integrates an inductor and passives into a low-profile QFN package, reducing design complexity and saving board space.
  • Wide Input Voltage Range: It operates from an input voltage range of 4.5V to 42V, making it suitable for various applications, including industrial, automotive, and communications equipment.
  • High Efficiency: This module offers high efficiency and excellent thermal performance, which is critical for maintaining system reliability and performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 6V, providing flexibility to power a broad range of devices and ICs.
  • Protection Features: It includes over-temperature and over-current protection, enhancing the safety and durability of the end application.

Applications

The LMZ34202RVQR is ideal for use in various applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial controls and automation
  • Automotive infotainment and telematics
  • Point-of-load conversions

Technical Specifications

Here are some of the technical specifications of the LMZ34202RVQR:

  • Output Current: Capable of delivering up to 2A of continuous output current.
  • Switching Frequency: It has a programmable switching frequency ranging from 200kHz to 1MHz, allowing designers to optimize performance for their specific application.
  • Package: The device comes in a compact 41-pin QFN package with a size of 9mm x 7mm x 4mm.

With its robust feature set, the LMZ34202RVQR from Texas Instruments is a powerful, versatile power module that streamlines the design process for engineers and ensures stable, efficient operation for a diverse array of electronic products.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0752 $56.3008
9+ $11.5489 $103.9401
14+ $11.1880 $156.6320
19+ $10.8271 $205.7149
24+ $10.4662 $251.1888
32+ $9.3835 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess