EN
  • EN
  • DE

SI3446DV-T1-GE3

Part No SI3446DV-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837543-SI3446DV-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI3446DV-T1-GE3 CAD Model

Description

The SI3446DV-T1-GE3 is an N-Channel 30 V MOSFET from Vishay. It is designed for load switching and power management applications. This MOSFET features low on-resistance and fast switching speeds, making it suitable for portable devices and other power-sensitive applications.

Applications

  • Load Switching: Used in electronic circuits to efficiently switch power to various loads.
  • Power Management: Employed in power management systems for devices like notebooks, tablets, and smartphones.
  • DC-DC Conversion: Suitable for use in DC-DC converters for voltage regulation and power conversion.
  • Battery Protection: Integrated into battery protection circuits to prevent overcharge and over-discharge.

Features

  • Low On-Resistance: Minimizes conduction losses and improves the overall efficiency of the circuit.
  • Fast Switching Speed: Reduces switching losses and enhances the dynamic performance of the circuit.
  • Logic Level Gate Drive: Allows direct drive from logic-level signals, simplifying circuit design.
  • TrenchFET® Power MOSFET: Utilizes Vishay’s advanced TrenchFET® technology for superior performance.
  • Halogen-Free: Compliant with environmental standards, ensuring it is halogen-free.
  • Lead (Pb)-Free: Lead-free construction, meeting RoHS requirements.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher efficiency in power management applications.
  • Reduced Power Loss: Minimizes conduction and switching losses, resulting in cooler operation and extended battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies integration with control circuits.
  • Enhanced Reliability: Robust design ensures stable performance in demanding operating conditions.
  • Environmentally Friendly: Halogen-free and lead-free construction meets environmental compliance requirements.

Additional Details

The SI3446DV-T1-GE3 is supplied in a PowerPAK® SC-70 package, which provides excellent thermal performance and a small footprint, making it ideal for space-constrained applications. Key specifications include a drain-source voltage (VDS) of 30 V, a continuous drain current (ID) of up to 5.5 A, and a typical on-resistance (RDS(on)) of 0.027 Ω at a gate-source voltage (VGS) of 4.5 V. This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess