EN
  • EN
  • DE

G6B-2214P-US DC5V

Part No G6B-2214P-US DC5V
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060293-G6B-2214P-US DC5V
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6B-2214P-US DC5V CAD Model

Description

The Omron G6B-2214P-US DC5V is a compact and sensitive double-pole power relay designed for a variety of applications requiring reliable switching. This relay is particularly suitable for I/O modules, programmable logic controllers (PLCs), and other control systems where space is at a premium and performance is critical.

Applications:

  • I/O Modules
  • Programmable Logic Controllers (PLCs)
  • Temperature Controllers
  • Sensor Interfaces
  • Security Systems

Features

  • Double-Pole Configuration: Provides two independent switching circuits in one package.
  • 5VDC Coil Voltage: Compatible with standard 5VDC control circuits.
  • High Sensitivity: Requires minimal power to operate, ideal for low-power applications.
  • Compact Size: Allows for high-density mounting on PCBs.
  • UL and CSA Approved: Meets stringent safety standards for reliable performance.

Benefits

  • Reliable Switching: Ensures consistent and dependable switching performance for both poles.
  • Low Power Consumption: Minimizes energy usage, reducing operating costs.
  • Space Saving: Compact design allows for efficient use of board space.
  • Easy Integration: Simplifies the design and assembly process.
  • Safety Compliance: Meets industry safety standards for reliable operation.

Additional Details:

The G6B-2214P-US DC5V relay features a contact rating of 3A at 250VAC. It is designed to operate within a temperature range of -25°C to +70°C. The insulation resistance is typically greater than 100 megaohms, providing excellent electrical isolation. This relay employs a through-hole mounting style, ensuring a secure and robust connection to the PCB.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0058 $50.1450
61+ $1.6458 $100.3938
95+ $1.5943 $151.4585
130+ $1.5429 $200.5770
168+ $1.4915 $250.5720
225+ $1.3372 $300.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,560 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess