EN
  • EN
  • DE

G6A-274P-ST-US DC5

Part No G6A-274P-ST-US DC5
Manufacturer Omron
Catalog Relays
Description RELAY GENERAL PURPOSE DPDT 2A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysSignal Relays, Up to 2 Amps
Manufacturer Omron Electronics Inc-EMC Div
Series G6A
Packaging Tube
Part Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Load - Max Switching 500VA, 440W
Coil Current 40 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 3.5 VDC
Must Release Voltage 0.5 VDC
Operate Time 5 ms
Release Time 3 ms
Operating Temperature -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 125 Ohms
Base Product Number G6A-274
Ultra Librarian 3D Model Ultra Librarian G6A-274P-ST-US DC5 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $3.0693
TE Connectivity
RELAY GEN PURPOSE DPST 50A 12V
Lowest to $73.9293
TE Connectivity
RELAY TELECOM DPDT 3A 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $22.2858
Panasonic
RELAY GEN PURPOSE DPDT 1A 24V
Need more? Email Us
Omron
CLIP PAIRINGS SOCKET-HOLD-DOWN
Lowest to $1.2300
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $6.0000
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
Panasonic
RELAY TELECOM DPDT 2A 12V
Lowest to $3.8181

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,638 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess