EN
  • EN
  • DE

G5Q-14-24V

Part No G5Q-14-24V
Manufacturer Omron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
RoHS State Request Verification
Win Source Part Number 759059-G5Q-14-24V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G5Q-14-24V CAD Model

Description

The Omron G5Q-14-24V is a single-pole, general-purpose relay designed for a variety of applications. It is known for its compact size, high switching capacity, and reliable performance. This specific model operates with a 24VDC coil voltage.

Applications:

  • Industrial control equipment: Utilized in machine tools, robotics, and automation systems.
  • Power supplies: Employed in power distribution units, switching power supplies, and UPS systems.
  • HVAC systems: Controls compressors, fans, and other components in heating, ventilation, and air conditioning units.
  • Building automation: Integrated into lighting control, security systems, and energy management systems.
  • Test and measurement equipment: Used in oscilloscopes, signal generators, and other laboratory instruments.

Features:

  • Compact size: Allows for high-density mounting on printed circuit boards.
  • High switching capacity: Capable of handling significant electrical loads.
  • Long life: Offers reliable operation for an extended period.
  • Low coil power consumption: Reduces energy usage and heat generation.
  • Sealed construction: Provides protection against dust, humidity, and other environmental factors.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Increased system reliability: Ensures consistent and dependable switching performance.
  • Reduced downtime: Minimizes equipment failures and maintenance requirements.
  • Improved energy efficiency: Lowers operating costs through reduced power consumption.
  • Simplified circuit design: Streamlines integration into various electronic systems.
  • Enhanced safety: Provides reliable isolation between control and load circuits.

Additional Details:

The G5Q series is designed for robust performance and reliability. Key specifications include contact rating (amps), coil resistance, operate/release time, and dielectric strength. Refer to the Omron datasheet for detailed electrical characteristics, mechanical dimensions, and safety approvals. The insulation strength is designed to handle high voltages and provide safety in various applications. The relay is designed to be easily mounted on PCBs. This relay offers a cost-effective solution for switching applications where reliability and performance are crucial. The G5Q-14-24V is commonly used in applications where a high degree of isolation between the control circuit and the load circuit is required. Its compact size makes it suitable for a variety of applications where space is limited.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8489 $59.4230
170+ $0.6965 $118.4050
260+ $0.6757 $175.6820
355+ $0.6537 $232.0635
460+ $0.6318 $290.6280
615+ $0.5660 $348.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess