EN
  • EN
  • DE

G5PA-1-5VDC

Part No G5PA-1-5VDC
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823797-G5PA-1-5VDC
Ultra Librarian 3D Model Ultra Librarian G5PA-1-5VDC CAD Model

Description

The Omron G5PA-1-5VDC is a compact, single-pole power PCB relay designed for applications requiring reliable switching in a small form factor. Its features include high sensitivity, low power consumption, and long operating life, making it suitable for various electronic devices and control systems. It is designed for through-hole mounting on printed circuit boards.

Applications:

  • Telecommunications equipment: Used in telephone exchanges, routers, and modems for signal and power switching.
  • Office automation equipment: Integrated into printers, copiers, and fax machines to control various functions.
  • Measuring instruments: Employed in multimeters, oscilloscopes, and other test equipment for switching circuits.
  • Medical equipment: Utilized in patient monitoring systems, diagnostic equipment, and other medical devices.
  • Security systems: Found in alarm systems, access control systems, and surveillance equipment for switching power and signals.

Features:

  • High sensitivity: Requires minimal coil power for operation.
  • Compact size: Small footprint allows for high-density mounting on PCBs.
  • Low power consumption: Reduces energy consumption and heat generation.
  • Long life: Offers a long operational life, ensuring reliability.
  • DC coil: Operates on a 5VDC coil voltage.
  • Through-hole mounting: Designed for easy PCB assembly.
  • RoHS compliant: Complies with RoHS regulations, making it environmentally friendly.

Benefits:

  • Reliable switching: Provides consistent and dependable switching performance.
  • Space-saving design: Compact size allows for efficient use of PCB space.
  • Energy efficient: Low power consumption helps reduce energy costs.
  • Easy integration: Through-hole mounting simplifies the assembly process.
  • Extended operational life: Minimizes the need for frequent replacements.

Additional Details:

The G5PA-1-5VDC relay is constructed with high-quality materials to ensure durability and reliability. It features a sealed construction to protect the internal components from dust and moisture. Its high dielectric strength provides excellent electrical isolation between the coil and contacts, enhancing safety and performance. The relay is designed to operate within a wide temperature range, ensuring consistent performance in various environmental conditions.

Specifications:

  • Contact Form: SPDT (1 Form C)
  • Contact Rating: 1A at 30VDC
  • Coil Voltage: 5VDC
  • Mounting Type: Through Hole
  • Termination Style: Solder Pin
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,195 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess