EN
  • EN
  • DE

G5LA-1A4 12VDC

Part No G5LA-1A4 12VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060250-G5LA-1A4 12VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5LA-1A4 12VDC CAD Model

Description

The Omron G5LA-1A4 12VDC is a compact and reliable single-pole, single-throw (SPST) power relay designed for a wide range of applications. This relay is known for its high switching capacity and robust construction, making it suitable for both industrial and consumer electronics.

Applications:

  • Home appliances (e.g., refrigerators, washing machines, microwave ovens)
  • Industrial control systems
  • Power supplies
  • HVAC systems
  • Automotive electronics

Features

  • SPST Contact Configuration: Provides simple on/off switching functionality.
  • 12VDC Coil Voltage: Compatible with standard 12VDC power sources.
  • High Switching Capacity: Capable of handling significant current loads.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Robust Construction: Ensures reliable performance in demanding environments.

Benefits

  • Reliable Switching: Provides consistent and dependable switching performance, ensuring the proper operation of connected devices.
  • Versatile Application: Suitable for a wide range of applications due to its high switching capacity and compact size.
  • Easy Integration: Can be easily integrated into existing circuits and systems.
  • Long Service Life: Designed for long-term reliability, reducing the need for frequent replacements.
  • Cost-Effective Solution: Offers a cost-effective solution for switching power in various applications.

Additional Details:

The G5LA-1A4 12VDC relay typically features a coil resistance of around 360 ohms and a contact rating of 10A at 250VAC. It is designed to operate within a temperature range of -40°C to +85°C. The relay's insulation resistance is typically greater than 100 megaohms, providing excellent electrical isolation. It also features quick connect terminals for easy wiring and installation.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess