EN
  • EN
  • DE

G4A-1A-PE DC12

Part No G4A-1A-PE DC12
Manufacturer Omron
Catalog Relays
Description RELAY GEN PURPOSE SPST 20A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G4A
Packaging Tray
Part Status Active
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 20 A
Switching Voltage 250VAC - Max
Load - Max Switching 5000VA
Coil Current 75 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Flux Protection
Must Operate Voltage 8.4 VDC
Must Release Voltage 1.2 VDC
Operate Time 20 ms
Release Time 10 ms
Operating Temperature -20°C ~ 60°C
Contact Material Silver Alloy, Cadmium Free
Approval Agency CQC, CSA, UR, VDE
Relay Type General Purpose
Coil Resistance 160 Ohms
Base Product Number G4A-1A
Ultra Librarian 3D Model Ultra Librarian G4A-1A-PE DC12 CAD Model

You May Also Be Interested in

TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 12V
Lowest to $34.6783
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
TE Connectivity
RELAY GEN PURPOSE DPST 30A 12V
Lowest to $5.5714
Omron
SSR RELAY SPST-NO 3A 0-60V
Lowest to $17.4627
TE Connectivity
Shrack, PCB Relay SPDT horiz, 5A
Need more? Email Us
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
Omron
RELAY TELECOM DPDT 1A 5V
Lowest to $1.9500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5175 $53.1125
85+ $1.2452 $105.8420
125+ $1.2063 $150.7875
175+ $1.1673 $204.2775
225+ $1.1284 $253.8900
300+ $1.0117 $303.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess