EN
  • EN
  • DE

G3VM-61QR2(TR05)

Part No G3VM-61QR2(TR05)
Manufacturer Omron
Catalog Solid State Relays
Description SSR RELAY SPST-NO 1A 0-60V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 16 Weeks
Features Solid State SPST-NO (1 Form A) 4-SMD (0.079", 2.00mm)
Manufacturer Omron
Series G3VM
Package Reel - TR
Mounting Surface Mount
Package 4-SMD (0.079", 2.00mm)
Case / Package S-VSON4
Family Name G3VM
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0030
Other Part Number Z8002TR, G3VM61QR2TR05, Z8002DKR, Z8002CT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919447-G3VM-61QR2(TR05)
Ultra Librarian 3D Model Ultra Librarian G3VM-61QR2(TR05) CAD Model

Description

The Omron G3VM Series is a solid state relay with a SPST-NO (1 Form A) configuration.

  • Configuration: SPST-NO (1 Form A)
  • Package: 4-SMD
  • Mounting Style: Surface Mount
  • Series: G3VM
  • Category: Relays
  • Case/Package: S-VSON4
  • ECCN: EAR99
  • Status: Popular
  • Supply/Demand: High Demand and Supply Status Balance
  • Production Lead Time: 16 Weeks
  • Quantity per Package: 500
  • MSL Level: 3 (168 hours)
  • HTSUS: 8536.41.0030
  • Other Part Numbers: Z8002TR, G3VM61QR2TR05, Z8002DKR, and Z8002CT

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 20A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 90MA 0-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess