EN
  • EN
  • DE

G3VM-353D(TR)

Part No G3VM-353D(TR)
Manufacturer Omron
Catalog Solid State Relays
Description RELAY SSR SPST-NC 150MA 4PIN SMD / Solid State Relay 25mA 1.3V DC-IN 0.15A 350V AC/DC-OUT 4-Pin PDIP SMT T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Series G3VM
Packaging Reel package
Circuit SPST-NC (1 Form B)
Output Type AC, DC
On-State Resistance (Maximum) 25 Ohm
Load Current 150mA
Voltage - Input 1.15VDC
Voltage - Load 0 ~ 350 V
Mounting SMD
Termination Style Gull Wing
Package 4-SMD (0.300", 7.62mm)
Manufacturer Package 4-SMT
Relay Type Relay
Win Source Part Number 774887-G3VM-353D(TR)
Popularity Medium
Supply and Demand Status Balance
Family Name G3VM-353D
Introduction Date April 19, 2001
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian G3VM-353D(TR) CAD Model

Description

The G3VM-353D(TR) is a solid-state relay (SSR) manufactured by Omron. Similar to other G3VM series SSRs, this device uses semiconductor devices for switching, providing faster switching, longer life, and reduced EMI compared to mechanical relays. The '(TR)' suffix often indicates tape and reel packaging for automated assembly.

Applications

  • Industrial automation systems
  • Automatic test equipment (ATE)
  • Medical devices
  • Security systems
  • Instrumentation

Features

  • Surface mount package
  • Low on-resistance
  • High I/O isolation
  • Fast switching speed
  • Tape and reel packaging (TR)

Benefits

  • Compact Design: Surface mount package saves space on the PCB.
  • Efficient Operation: Low on-resistance minimizes power dissipation and heat generation.
  • Electrical Isolation: High isolation voltage provides safety and protects sensitive circuits.
  • Rapid Switching: Fast switching speed allows for precise control and high-frequency operation.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly processes.

Additional Details

The G3VM-353D(TR) is an SSR using MOSFET technology for switching. It offers a low on-state resistance, making it efficient for switching various loads. The high isolation voltage between the input and output provides electrical safety and prevents interference. The '(TR)' suffix indicates it is supplied in tape and reel packaging, optimized for automated pick-and-place assembly processes on printed circuit boards.

Consult the official Omron datasheet for the G3VM-353D(TR) to obtain detailed specifications, including input voltage and current requirements, load voltage and current ratings, isolation voltage, and thermal derating information. This data is crucial for ensuring proper device selection and reliable performance in your application.

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1393 $51.2685
110+ $0.9348 $102.8280
170+ $0.9056 $153.9520
230+ $0.8764 $201.5720
300+ $0.8472 $254.1600
395+ $0.7595 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess