EN
  • EN
  • DE

G3MB-202P-24V

Part No G3MB-202P-24V
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823711-G3MB-202P-24V
Ultra Librarian 3D Model Ultra Librarian G3MB-202P-24V CAD Model

Description

The G3MB-202P-24V is a solid state relay (SSR) manufactured by Omron. It's designed for switching AC loads using a low-voltage DC control signal. This particular model operates with a 24V DC input and is known for its compact size, long lifespan, and quiet operation compared to electromechanical relays.

Applications:

  • Industrial automation systems
  • Temperature controllers
  • Lighting control
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Medical equipment

Features:

  • Zero-cross switching: Minimizes inrush current and electrical noise
  • Compact size: Space-saving design for high-density mounting
  • High reliability: Long operational life with no moving parts
  • Silent operation: Eliminates the clicking sound associated with electromechanical relays
  • Optical isolation: Provides electrical isolation between the control and load circuits

Benefits:

  • Reduced electrical noise: Zero-cross switching minimizes electromagnetic interference (EMI), improving system performance.
  • Increased lifespan: Solid-state design eliminates mechanical wear, resulting in a longer operational life compared to electromechanical relays.
  • Space savings: The compact size allows for more components to be placed in a smaller area.
  • Quiet operation: The absence of moving parts ensures silent operation, which is beneficial in noise-sensitive environments.
  • Enhanced safety: Optical isolation provides a high degree of electrical isolation, protecting the control circuit from high-voltage surges.

Additional Details:

The G3MB-202P-24V is designed to switch AC loads up to 2A at 100 to 240 VAC. The control voltage is 24V DC, and the input current is typically around 7mA. It utilizes a photo-triac output, providing reliable and efficient switching. The zero-cross function ensures that the relay switches only when the AC voltage crosses zero, minimizing transient voltages and current surges. The relay is typically mounted on a PCB or DIN rail. Its operating temperature range is typically between -30°C and +80°C. It is often used in applications where frequent switching is required, as its solid-state design is not susceptible to wear and tear like mechanical relays.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4126 $68.4756
13+ $9.3647 $121.7411
20+ $9.0725 $181.4500
27+ $8.7792 $237.0384
35+ $8.4869 $297.0415
46+ $7.6091 $350.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess