EN
  • EN
  • DE

G2RL-1A 24VDC

Part No G2RL-1A 24VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description Power Relay 24VDC 12A SPST-NO(29x12.7x15.7)mm THT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 1.44 kΩ
Contact Resistance 100 mΩ
RoHS Non-Compliant
Win Source Part Number 1060157-G2RL-1A 24VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2RL-1A 24VDC CAD Model

Description

The Omron G2RL-1A 24VDC is a single-pole, single-throw (SPST) power relay designed for a wide range of applications. This relay is known for its high switching capacity, compact size, and reliable performance.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment for switching control signals.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for controlling fans, compressors, and pumps.
  • Power Supplies: Utilized in power supplies for switching circuits and controlling output voltage.
  • Home Appliances: Found in appliances like washing machines, refrigerators, and microwave ovens for controlling various functions.
  • Lighting Control: Applied in lighting systems for switching lights on and off.

Features

  • SPST Contact Form: Single-pole, single-throw contact configuration.
  • High Switching Capacity: Capable of switching loads up to 12A at 250VAC.
  • Compact Size: Small footprint allows for high-density mounting on printed circuit boards.
  • 24VDC Coil Voltage: Operates on a 24VDC coil voltage.
  • RoHS Compliant: Complies with environmental regulations.
  • Quick Connect Terminals: Facilitates easy and fast wiring.

Benefits

  • Versatile Application: Suitable for a wide range of applications due to its high switching capacity and compact size.
  • Reliable Performance: Ensures long-term operation in demanding environments.
  • Easy Installation: Quick connect terminals simplify wiring and reduce installation time.
  • Energy Efficient: Low power consumption reduces energy costs.
  • Environmentally Friendly: Meets RoHS requirements.

Additional Details

The G2RL-1A 24VDC relay features a coil voltage of 24VDC and a contact rating of 12A at 250VAC. Its robust construction and reliable performance make it an ideal choice for applications where a high-quality switching solution is required. The relay is designed for PCB mounting and is available in various packaging options.

Detailed specifications, including coil resistance, operating temperature range, and insulation resistance, can be found in the Omron product datasheet.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Lowest to $6.0469
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess