EN
  • EN
  • DE

G2RL-14-12-VDC

Part No G2RL-14-12-VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description Power Relay 12VDC 12A SPDT(29x12.7x15.7)mm THT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 360 Ω
Contact Resistance 100 mΩ
RoHS Non-Compliant
Win Source Part Number 1000237-G2RL-14-12-VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2RL-14-12-VDC CAD Model

Description

The G2RL-14-12-VDC is a single-pole, double-throw (SPDT) power relay manufactured by Omron. This relay is designed for switching relatively high currents and voltages in various applications. The 12-VDC in the part number indicates that it is designed to be operated with a 12-volt DC coil voltage.

Applications

  • Industrial control systems: Switching power to motors, solenoids, and other industrial equipment.
  • Power supplies: Used in power supplies for switching between different voltage levels or for turning power on and off.
  • HVAC systems: Controlling heating, ventilation, and air conditioning equipment.
  • Lighting control: Switching lighting circuits in residential and commercial buildings.
  • Automotive applications: Used in automotive electrical systems for switching various loads.

Features

  • SPDT configuration: Single-pole, double-throw contact arrangement.
  • 12-VDC coil voltage: Designed to be operated with a 12-volt DC coil.
  • High contact rating: Capable of switching relatively high currents and voltages.
  • Compact size: Enables compact designs and easy integration into existing circuits.
  • Sealed construction: Protects the internal components from dust and moisture.

Benefits

  • Reliable switching: Provides reliable switching of electrical loads.
  • Versatile: Can be used in a wide variety of applications.
  • Easy to use: Simple to incorporate into existing circuits.
  • Long life: Offers a long operational life.
  • Cost-effective: Provides a cost-effective solution for switching needs.

Additional Details

The G2RL-14-12-VDC has specific contact ratings for both resistive and inductive loads, which must be considered when selecting the relay for a particular application. The coil power consumption is specified in the datasheet. Proper wiring and insulation are crucial for ensuring safe and reliable operation. The relay is RoHS compliant. The operating temperature range should be considered for harsh environments. The mechanical life and electrical life are key performance indicators for relay reliability.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4999 $52.4965
85+ $1.2307 $104.6095
130+ $1.1923 $154.9990
175+ $1.1538 $201.9150
225+ $1.1154 $250.9650
300+ $1.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess