EN
  • EN
  • DE

G2RG-2A4 24VDC

Part No G2RG-2A4 24VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 720 Ω
Contact Resistance 100 mΩ
RoHS Non-Compliant
Win Source Part Number 1060155-G2RG-2A4 24VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2RG-2A4 24VDC CAD Model

Description

The G2RG-2A4 24VDC is a compact and reliable industrial relay manufactured by Omron. It is designed for general-purpose switching applications in a variety of industrial control systems. This relay features a high switching capacity and excellent electrical endurance.

Applications

  • Industrial control systems
  • Machine tools
  • HVAC systems
  • Robotics
  • Power supplies

Features

  • 2-pole, 2NO (Normally Open) contact configuration
  • 24VDC coil voltage
  • Compact size
  • High switching capacity
  • Excellent electrical endurance
  • RoHS compliant
  • UL, CSA, and VDE approvals

Benefits

  • Reliable switching performance
  • Long service life
  • Easy to install
  • Wide range of applications
  • Meets industry standards

Additional Details

The G2RG-2A4 24VDC relay is designed for DIN rail mounting, which simplifies installation in control panels. It features a transparent case that allows for visual inspection of the contacts. The contacts are made of a highly conductive material to ensure reliable switching and minimize contact resistance. This relay is ideal for applications where reliable switching and long service life are critical. The 24VDC coil voltage is a common standard in industrial control systems. The relay is designed to withstand harsh industrial environments. The high switching capacity allows it to control a wide range of loads. Always refer to the official datasheet for the most accurate and up-to-date specifications before integrating this relay into any system. The provided approvals (UL, CSA, VDE) ensure compliance with various safety and regulatory standards. The compact size allows for high-density mounting in control cabinets. The use of RoHS compliant materials contributes to environmental protection. The excellent electrical endurance ensures a long and trouble-free operating life even with frequent switching operations.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2363 $51.4349
55+ $1.8350 $100.9250
85+ $1.7776 $151.0960
117+ $1.7203 $201.2751
151+ $1.6629 $251.0979
202+ $1.4909 $301.1618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess