EN
  • EN
  • DE

G2R-2-AC220

Part No G2R-2-AC220
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 5A 220V / General Purpose Relay DPDT (2 Form C) 220VAC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G2R
Package Tray
Mounting Type Through Hole
Coil Voltage 220VAC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 5 A
Switching Voltage 380VAC, 125VDC - Max
Coil Current 4.1 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Flux Protection
Must Operate Voltage 176 VAC
Must Release Voltage 66 VAC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Alloy
Relay Type General Purpose
Coil Resistance 25 kOhms
Base Product Number G2R
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
Other Names G2R2AC220BYOMI,G2R-2 AC220,Z11724,G2R-2 AC220 BY OMI,G2R2AC220,G2R-2-AC220-ND
Standard Package 100
Win Source Part Number 1060147-G2R-2-AC220
Ultra Librarian 3D Model Ultra Librarian G2R-2-AC220 CAD Model

Description

The G2R series DPDT (2 Form C) non-latching general purpose power relay is designed to switch high current loads up to 5 A.

  • Switching Voltage: It has a switching voltage of 380VAC and 125VDC
  • Maximum Coil Voltage: with a maximum coil voltage of 220VAC.
  • Resistance and Current: The relay operates on a coil resistance of 25 kOhms and 4.1 mA coil current.
  • Timing: The operate time is 15 ms and release time is 10 ms.
  • Features: The G2R series relay is sealed with flux protection and can operate in a temperature range of -40°C to 70°C.
  • Mounting: It is mounted through hole and has a PC pin termination style.
  • Package: The package contains 100 relays and is available in tray packaging.
  • Cross-Reference: The G2R series relay is cross-referenced with G2R-24-AC220, G2R-2-SN AC240(S), 1393258-4, 8768660000, 8768680000G2R-2 AC220, G2R-2AC220, G2R2 AC220, and G2R2AC220.

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4075 $61.7050
32+ $3.6163 $115.7216
50+ $3.5031 $175.1550
69+ $3.3899 $233.9031
89+ $3.2767 $291.6263
118+ $2.9383 $346.7194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,003 pieces
In Stock: 10,000 pieces Factory Stock: 3 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess