EN
  • EN
  • DE

G2R-1-E-DC12

Part No G2R-1-E-DC12
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 16A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tray
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 43.6mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 16A
Switching Voltage 380VAC, 125VDC - Max
Turn On Voltage (Max) 8.4 VDC
Turn Off Voltage (Min) 1.8 VDC
Operate Time 15ms
Release Time 5ms
Features Sealed - Flux Protection
Mounting Through Hole
Termination Style PC Pin
Coil Power 530 mW
Coil Resistance 275 Ohms
Temperature Range - Operating -40°C to 70°C
Win Source Part Number 037580-G2R-1-E-DC12
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G2R-1-E-DC12 CAD Model

Description

Omron's G2R-1-E-DC12 relay is a through-hole, sealed, flux-protected, general-purpose relay with a single-pole double-throw (SPDT) configuration.

  • Coil Voltage: 12VDC
  • Coil Resistance: 275 Ohms
  • Operating Temperature: -40°C to 70°C
  • Package: Trays

You May Also Be Interested in

Omron
RELAY GEN PURPOSE DPST 8A 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $6.7233
Altech corporation
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to $8.1493
TE Connectivity
V23086C1002A403 / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE DPDT 8A 24V
Lowest to $3.2868
Panasonic
RELAY GEN PURPOSE SPDT 10A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.5289
Panasonic
RELAY GEN PURPOSE SPDT 15A 24V / General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2725 $52.2675
54+ $1.8646 $100.6884
84+ $1.8064 $151.7376
115+ $1.7481 $201.0315
148+ $1.6898 $250.0904
199+ $1.5150 $301.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess