Products specifications Report Issue?

Package Bulk
Product Status Active
Type Coaxial
Color Blue
Length 5.551" (141.00mm)
Width 3.858" (98.00mm)
Height 3.917" (99.50mm)
Length - Emitting Surface 3.622" (92.00mm)
Width - Emitting Surface 3.622" (92.00mm)
Power Dissipation (Max) 22.7 W
Ultra Librarian 3D Model Ultra Librarian FLV-CL100B CAD Model

Description

NULL

You May Also Be Interested in

Omron
HILUM FLAT LIGHT WHITE 27X27MM
Need more? Email Us
ECAD model for CCS-TH2-27X27SW
Omron
DIRECT RING WHITE 50MM 3.1W
Need more? Email Us
ECAD model for FLV-DR5030W
Omron
BAR LIGHT WHITE 90.6MM X 20MM
Need more? Email Us
ECAD model for FL-BR9120W
Banner Engineering Corporation
WORK LIGHT STRIP 570MM
Need more? Email Us
ECAD model for WLB32ZC570PBQMB
Omron
IR 950NM SQUARE RING 70MM OD
Need more? Email Us
ECAD model for CCS-QSQ-070070-IR95
Omron
BAR LIGHT WHITE 60MM X 22MM 1.4W
Need more? Email Us
ECAD model for FLV-BR6022W
Omron
BACKLIGHT RED 37MM X 37MM 900MW
Need more? Email Us
ECAD model for FLV-DB3729R
Omron
RING DIFFUSED WHITE 114MM 3.9W
Need more? Email Us
ECAD model for FLV-FR114W
Omron
SPOT LIGHT HI BLUE DIAM 56MM
Need more? Email Us
ECAD model for CCSHSL58BLD300PCL

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention