EN
  • EN
  • DE

3Z4S-LT MDRL-CR16

Part No 3Z4S-LT MDRL-CR16
Manufacturer Omron
Catalog Machine Vision - Lighting
Description DIRECT RING LED RED 48MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Ring
Color Red
Height 0.591" (15.00mm)
Outer Diameter 1.890" (48.00mm) Dia
Inner Diameter 0.630" (16.00mm) Dia
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MDRL-CR16 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BAR LIGHT WHITE 150MM 13.6W
Need more? Email Us
Omron
CONVERGENTLENSFORHLV2-22SERIES
Need more? Email Us
Omron
BACKLIGHT RED LED 51X51MM
Need more? Email Us
Omron
RED LED HIGH POWER SPOT LIGHT
Need more? Email Us
Omron
LED BAR LIGHT RED 60MM X 17MM
Need more? Email Us
Omron
DIRECT RING RED 70MM 3.7W
Need more? Email Us
Omron
CCS LIGHTING ACCESSORIES
Need more? Email Us
Omron
RING DIFFUSED BLUE 150MM 6.1W
Need more? Email Us
Omron
SPOTLIGHT RED 60MM 28MM 1.1W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess