Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 6800 pF
Tolerance ±10%
Voltage Rating - DC 100V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.047" (1.20mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 100MU682KA13216 CAD Model

Description

NULL

You May Also Be Interested in

Vishay
CAP FILM 1UF 10% 630VDC RADIAL / 1 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.2457
ECAD model for BFC233910105
AVX Corp/Kyocera Corp
CAP FILM 0.47UF 5% 1.75KVDC AXL
Need more? Email Us
ECAD model for FPG66W0474J--
EPCOS (TDK)
CAP FILM 1UF 20% 760VDC RADIAL / 1 µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Lowest to $0.5356
ECAD model for B32914A3105M189
Vishay
CAP FILM 0.33UF 20% 1KVDC RADIAL / 0.33 µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $4.8523
ECAD model for F339X143348MKP2T0
Cornell Dubilier Knowles
CAP FILM 0.56UF 10% 400VDC AXIAL
Need more? Email Us
ECAD model for 930C4P56K-F
Vishay
CAP FILM 0.15UF 20% 630VDC RAD / 0.15 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.2212
ECAD model for BFC233920154
Vishay
CAP FILM 0.68UF 20% 630VDC RAD / 0.68 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $3.4964
ECAD model for BFC233820684
Cornell Dubilier Knowles
CAP FILM 0.027UF 1% 100VDC RAD
Need more? Email Us
ECAD model for 715P27311NA3
EPCOS (TDK)
CAP FILM 220UF 10% 1.32KVDC RAD
Need more? Email Us
ECAD model for B25620B1227K321

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention