EN
  • EN
  • DE

F39-HJ0965

Part No F39-HJ0965
Manufacturer Omron
Catalog Machine Safety
Description LIGHT CURTAIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Voltage - Supply -;5;9;7;10;8;3;4;2;1;600260;2170;1885;2330;602037;2540;3939;23;236;1110;2046;1882;17;5452;818;0;87972;103562;121240;124529;121315;121241;121242;121654;121243;60752;126406;121251;60753;121350;29509;76731;76567;76568;89232;59556;59557;62649;76436;54176;59558;59559;59560;124670;50754;124532;1079;29252;83311;121351;121352;121254;121255;121353;121354;121324;121256;81584;81585;124534;124678;55101;59563;52851;114857;119903;119904;119847;20702;119905;119906;41199;59561;40866;53070;40883;28429;13285;125314;59179;119907;76562;76561;15854;124682;76674;76675;76676;121258;109767;61;3;804;4;0;1;1;314776;314808;425943;347140;347221;352698;352758;364497;168372;208390;305205;73830;97011;103245;112425;143306;151701;154834;158914;163321;167460;184251;191886;194613;214933;222116;224503;238319;242505;243817;262942;425968;291308;299753;100444;789472;704516;239533;1;491569;701599;751228;491573;814836;491574;48536;701600;751229;491571;770057;491577;822002;701606;701598;491576;814837;770058;814838;491575;822003;55278;701601;491572;770060;491570;815035;822004;701604;701602;751230;751231;814825;61022;701597;462197;814839;822006;770059;814827;822005;701607;736143;814840;815036;815039;814826;682115;736144;814842;814828;814841;701603;736145;814843;814829;815040;814830;457119;131757;815041;814831;814844;814835;815042;815043;815044;815412;814845;815045;814834;815046;814833;815047;814846;815037;814832;815038;814847;238319;299753;69133;471362;84114;463487;482465;492944;501717;100444;105883;107442;636338;115403;140554;145206;818235;661719;148533;150616;150939;153463;818249;153969;154085;157045;160360;160610;482467;162354;482466;162836;164456;818237;166693;167082;167346;182424;818257;183232;183417;185499;185714;186088;187392;187761;472265;191182;191396;191531;193041;193449;195803;196229;198067;199410;199792;199978;200843;201022;201164;213396;482468;214074;214263;215946;217197;217420;217576;218561;219778;219953;220048;221335;221749;222774;222914;223076;223919;224097;224411;225201;818239;225543;225606;427019;226872;236908;237494;818225;454959;239533;240199;482470;482469;241424;242082;818238;242295;243223;243387;243420;244388;244589;245526;245857;246500;246641;247270;247483;255954;818247;256472;454956;258778;259058;259268;259926;260123;260236;261062;261265;482472;263449;482471;263586;264175;264961;427016;265895;273135;273494;274407;274486;275097;275234;275272;276024;276573;276672;276714;277492;277773;278500;279090;279767;482473;818265;279938;280425;280497;280555;286351;286877;286897;454960;288057;288600;288724;289338;289555;289917;818244;290056;704528;291697;291877;292300;292432;292858;293443;293581;299227;299505;300152;300218;482474;300699;814848;301355;818230;301683;301805;302268;302399;302977;303109;303126;303522;304119;304218;304713;68328;70222;818248;70313;70778;70817;482475;71119;71176;71482;71990;72026;72356;77169;77235;77619;77639;77661;661023;77864;77903;77925;78399;78418;818264;79115;482477;79308;79341;482476;79557;79594;427018;79792;79812;83625;83701;454957;84806;85002;85023;85183;85209;85521;85964;85999;86179;86191;86195;86415;86432;482479;89953;90003;482478;90574;90598;427017;91035;91063;91234;91512;91896;91925;92081;94467;95063;95092;482481;95213;95222;482480;95448;95474;95479;736137;96078;96099;96233;96262;96423;96456;96590;96613;99929;99999;454958;100955;101307;101541;482484;101854;482482;101883;102015;102166;102196;102332;102411;105700;105739;427015;106339;106360;106508;106649;106831;106866;107065;107083;107373;482485;482483;110517;110943;111242;111259;111407;111435;111697;111716;111866;111985;112000;112098;112120;114373;114413;114924;482486;114957;115173;115492;818231;115615;115736;118046;118097;118303;118313;118418;118444;118688;118703;118802;118826;118985;119243;119259;119366;140116;141106;141367;141623;141639;141713;141829;145
Ultra Librarian 3D Model Ultra Librarian F39-HJ0965 CAD Model

Description

NULL

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Omron
LIGHT CURTAIN
Need more? Email Us
Omron
LIGHT CURTAIN FINGER/HAND 20MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Omron
SAFETY LIGHT CURTAIN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess