Products specifications Report Issue?

Product Status Last Time Buy
Sensing Distance 0.134" (3.4mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Case / Package PCB Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599697-EE-SV3-D
Ultra Librarian 3D Model Ultra Librarian EE-SV3-D CAD Model

You May Also Be Interested in

Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for EE-SX153
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB380P55Z
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $11.8924
ECAD model for OPB390T51Z
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $11.8499
ECAD model for OPB802W55Z
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB852A1
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB876N55
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB820S5
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB829AZ
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB865N11

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention