EN
  • EN
  • DE

E5AK-TAA2 AC100-240

Part No E5AK-TAA2 AC100-240
Manufacturer Omron
Catalog Controllers - Process, Temperature
Description CONTROL TEMP/PROCESS 100-240V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W)
Input Range -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC
Output Type Relay (2), Option Cards Available
Control Method On/Off, Proportional (PID)
Communications Option Cards Available
Number Of Characters Per Row 4, 4
Display Type LED - Dual Color Characters
Display Characters - Height 0.590" (15.00mm), 0.413" (10.50mm)
Voltage - Supply 100 ~ 240VAC
Panel Cutout Dimensions Square - 92.00mm x 92.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Heater Fault Detection, Option Cards Available;5;9;7;10;8;3;4;2;1;1920;4821;3689;3795;1864;2283;966;2039;4242;602201;4614;2066;1669;5710;602206;1885;5425;18;5431;1849;5812;314;3588;5880;236;1110;3208;2046;68;4938;4080;4008;4106;3473;4173;818;0;1911;4655;4656;4169;6824;127026;1054;44981;132313;132315;44959;23616;23542;23541;23544;36135;44982;44983;13990;44960;45674;20502;23612;46148;20503;46149;44961;20504;44962;44963;62111;45675;62651;20505;46150;44964;117843;44966;44965;20507;44967;44968;44969;45676;58769;44970;45677;62650;20509;46151;23613;46152;46153;20331;62100;44971;45014;58770;20510;44972;44989;20511;20512;44973;44974;126747;126752;126749;126754;126756;126751;126748;126757;126759;126743;126740;1237;36710;37296;46154;37297;20334;44956;44957;44958;44984;20336;37644;10168;44975;44976;44977;44978;54880;44979;34873;65121;44980;63751;1033;94614;23543;91217;91218;113801;91219;113802;91220;91222;93353;113800;93354;91216;113808;91221;113807;54;3336;44985;47154;44986;132314;11795;47228;93355;113806;114064;106958;1444;128129;43412;75942;96026;44987;203;1324;82616;82617;69786;65947;44988;81910;21487;119849;131126;131616;131128;131127;1565;95263;16108;20262;6033;7104;120812;43183;99292;102636;99293;6181;3745;82618;16117;104265;62;61;3;792;804;4;0;2;4;7;1;1;353796;389144;390050;433984;799290;390070;390071;699239;390072;390073;390074;723330;824757;824692;499934;824754;824693;760575;824755;634561;632866;390075;635699;824756;410882;824291;759466;459492;632867;823365;510403;410884;410885;410886;410887;410889;410888;734071;830193;410890;685046;632868;789274;499936;459493;410895;410896;410898;410894;459494;410893;510404;499937;499935;410892;410891;824690;410883;632869;410900;763192;717944;410901;410902;704314;433983;410905;410906;499938;410904;410903;410907;791607;632858;632859;510402;829797;162184;499929;499928;499924;830192;734334;759467;723331;634559;824289;139814;499925;139816;459485;139818;499926;665998;139820;699237;433988;139822;139823;139824;139829;139834;459486;699238;721669;139835;139836;139837;139844;139839;139840;139841;139852;433987;139854;139855;674959;674958;119339;119340;674960;789273;632857;459484;473480;791608;828474;67920;459490;459491;304571;304572;632863;433985;433986;459489;459488;236114;236118;236119;499927;830191;212425;212634;632861;459487;181539;181554;139342;791604;63714;3051;3194;799046;480589;3196;510401;823363;38883;38892;38893;839284;38906;38907;632854;38926;38927;38928;38929;38932;38933;38935;38938;38939;38943;38945;38967;38968;632855;39001;39022;791227;791226;14160;15880;25394;39814;39832;39869;39889;39893;793623;799289;121453;121484;837587;203287;203342;203350;837586;2677;837257;837252;837242;837263;837223;838657;837270;837255;837240;837258;837274;836926;837276;837249;837233;837254;837279;837251;837228;837239;837229;837243;837238;837265;837273;837232;836923;836927;837262;281591;837266;837253;837237;836855;837277;837272;837260;837219;837278;836925;838656;837250;837275;837241;837226;837271;837220;837268;837264;837245;837269;837281;837248;837225;837221;837235;837256;837230;837280;837234;837259;836924;837247;837224;837261;837267;837231;837227;837246;837244;837236;837757;837747;837760;837761;837746;837763;837744;837771;837768;837759;837749;837767;837751;837745;837770;837766;837772;837752;837758;837769;837748;837764;837754;103869;837765;837743;837762;837753;837750;837222;837756;837755;
Ultra Librarian 3D Model Ultra Librarian E5AK-TAA2 AC100-240 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP 100-240V PANEL MT
Need more? Email Us
Omron
CONTROL TEMP RELAY/VOLT OUT 24V
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROC RELAY/VOLT OUT
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 24V
Need more? Email Us
Omron
CONTROL TEMP 100-240V PANEL MT
Need more? Email Us
Omron
CONTROL TEMP RELAY/VOLT 100-240V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess