EN
  • EN
  • DE

E52-P50AY D=6.4 NETU 2M

Part No E52-P50AY D=6.4 NETU 2M
Manufacturer Omron
Catalog Temperature Sensors - Thermocouples, Temperature Probes
Description RTD L=50CM 2M HEAT RESISTANT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Terminal Type -;5;9;7;10;8;3;4;2;1;1528;1588;1920;600371;4152;5016;3083;2283;966;1738;1286;1661;601987;5082;4614;776;600353;5755;480;5241;5425;18;1890;1859;591;2247;2273;2770;4681;1188;5880;236;149;3850;2027;68;4008;2674;1597;2752;1862;725;1882;638;1568;223;2865;1912;296;5555;1737;281;2155;818;0;4832;2013;74890;130426;4234;84091;76530;83180;76531;63102;15054;76532;80117;80118;80758;80756;80757;26917;10374;30892;131524;131529;131517;131528;128163;128216;128215;131525;79206;79207;128000;127999;128001;128002;64404;64405;64406;64407;37298;131526;104264;131522;56872;131519;131527;77482;77490;131521;131518;131523;132331;70096;132334;58193;89639;131520;75914;121311;2050;121313;121314;121312;106933;114095;114094;114093;545;14824;66083;62;61;3;792;804;250;4;0;1;1;820955;682162;462196;357462;361790;362218;682163;682164;682161;390650;794310;448146;399274;409865;410925;411625;827243;735197;496062;479433;139830;139848;139850;139854;448181;491893;508191;67918;67920;714337;714338;714334;714336;275880;275881;428120;428117;448136;448139;262196;262202;448134;448138;448137;242918;242957;242969;236086;236089;236096;236105;236107;236110;236112;472405;236114;236116;236118;708500;236119;236124;768789;236129;236133;211783;211799;211809;211868;212425;212478;212507;212514;212527;212532;212542;212548;212585;212605;212617;181533;181535;181539;181540;448140;448141;833636;181560;181569;714333;714321;156425;139388;139395;139423;835827;835825;835828;835821;835826;714335;99327;714339;66948;66990;67003;835822;835824;835823;235136;235184;682168;2953;3017;3036;3053;3063;3083;3177;3230;474851;3279;3313;3349;3371;484472;3446;3542;474852;38883;38926;38934;38938;38945;38959;38974;464863;38994;682167;682169;682113;682135;714340;771276;772652;67914;99690;111367;114265;456196;456195;160221;820829;820830;433540;469027;1;26001;447441;122694;130615;170198;172813;177558;204225;491894;211065;229824;230011;425017;250493;252891;271569;744053;295895;298050;298078;76505;80988;88387;97896;98937;104571;110033;110035;112972;117438;144152;152330;682165;159630;682166;186958;192371;425018;464861;464862;195106;200303;224781;224784;448145;732376;262101;274850;274829;304005;83334;714332;1;744052;169592;666341;1;351730;380361;1;324521;333006;344215;345581;345582;345583;345770;508290;421581;421585;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian E52-P50AY D=6.4 NETU 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
THERMOCOUPLE K TYPE 1MM DIA 1M C
Need more? Email Us
Omron
RTD L=20CM 1M HEAT RESISTANT
Need more? Email Us
Omron
RTD D=4.8MM L=20CM HEATREST 8M
Need more? Email Us
Omron
TEMPERATURE SENSOR
Need more? Email Us
Omron
RTD L=20CM THERMO WELL
Need more? Email Us
Omron
T-COUPLE TYPE K L=100CM ENCL
Need more? Email Us
Omron
RTD L=50CM 4M
Need more? Email Us
Omron
T-COUPLE K L=65MM 1M FLANGE
Need more? Email Us
Omron
RTD TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess