EN
  • EN
  • DE

E52-CA100C-N D=10

Part No E52-CA100C-N D=10
Manufacturer Omron
Catalog Temperature Sensors - Thermocouples, Temperature Probes
Description T-COUPLE TYPE K L=100CM ENCL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Element Type K - Type
Temperature Range 0 ~ 400°C
Length - Lead Wire 3.281' (1m)
Conductor Type Non-Grounded
Terminal Type Enclosed Terminals
Ultra Librarian 3D Model Ultra Librarian E52-CA100C-N D=10 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RTD L=35CM THERMO WELL
Need more? Email Us
Omron
RTD L=35CM 1M HEAT RESISTANT
Need more? Email Us
Omron
RTD L=20CM 1M HEAT RESISTANT
Need more? Email Us
Omron
TEMP SENSOR,THERM,30-20, 0.5M
Need more? Email Us
Omron
RTD L=50CM 4M
Need more? Email Us
Omron
RTD 1/8 TREADED L=65MM 2M
Need more? Email Us
Omron
THERMOCOUPLE K TYPE 1MM DIA 1M C
Need more? Email Us
Omron
THERMOCOUPLE K TYPE 1MM DIA 1M C
Need more? Email Us
Omron
THERMISTOR SENSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess