EN
  • EN
  • DE

E3AS-F1500IMT 2M

Part No E3AS-F1500IMT 2M
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description PHOTOELECTRIC SENSOR; TIME-OF-FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Sensing Method Reflective
Sensing Distance 1.969" ~ 59.055" (50mm ~ 1.5m)
Voltage - Supply 10V ~ 30V
Response Time 150ms
Output Configuration PNP
Light Source Infrared (940nm)
Connection Method Cable
Ingress Protection IEC 60529 IP67, IP69K
Cable Length 78.74" (2m)
Adjustment Type Teaching Method
Operating Temperature -20°C ~ 55°C;5;9;7;10;8;3;4;2;1;1528;1920;4821;3689;2608;2170;708;1864;966;2039;1738;4252;5730;2171;480;1885;2330;5055;5073;2540;23;61;236;39;601875;1110;2046;68;20;4008;1597;5209;1882;4575;2132;17;5452;1121;818;0;96611;96612;96613;96614;107923;73132;96615;96616;9203;9204;96618;96617;96619;96620;96621;13876;96622;96623;81525;96625;96626;81526;81527;96628;9702;81521;96630;96631;96632;96633;96634;116355;116356;1462;103103;13778;77246;5908;93719;96931;96936;96934;96935;96937;5153;4634;124150;92103;124149;4461;2350;37149;49871;14342;92104;97529;92105;92106;77245;77244;77243;93720;39432;93721;27399;13848;93711;38272;24874;38333;10671;84491;77053;84490;84488;121400;118490;1241;84489;96940;77052;62822;14911;77956;89019;77957;21820;21821;34238;38271;38278;34692;21822;41824;21927;21823;21929;21824;21825;34693;21826;21827;38273;38279;21828;21829;21830;21831;21832;21833;21834;21835;21836;21837;21838;21930;34582;34578;34579;34580;34581;4797;125335;64903;40832;40831;15989;40834;49255;49215;53069;40850;50401;40841;41063;126676;90024;34711;118954;109531;118952;90015;118956;310;124670;50754;127092;14002;38343;37694;40952;46814;40867;40872;58925;6765;58926;28468;121215;5857;124577;7031;64904;64905;121216;121217;47;53067;68239;73696;41038;41039;41040;133074;41037;77242;77241;77240;77239;65613;119301;42230;77238;77237;125813;125814;125811;125816;125815;125817;125812;114000;64906;64907;114003;34873;124612;64908;64909;114102;92645;65614;92646;124520;55526;23624;124613;124519;50363;2646;120835;119652;119653;4769;53635;127091;64910;483;1902;49452;54902;124526;124525;124528;124524;124523;3726;38334;41071;56;67759;22279;22305;96635;37301;6183;126677;73610;83304;83305;62234;83306;10814;15161;95782;112011;64911;77051;84487;77050;107839;127293;127294;2607;123636;54409;41072;113354;113355;113356;19054;49381;50624;37695;124498;62933;124601;124600;124738;124589;124739;65473;118955;118957;109763;3956;54;125479;19057;5876;83475;83453;83457;77236;77235;83454;83455;83468;83469;83458;83459;83460;83470;83461;83471;83462;77234;77233;77232;83480;5290;3250;83472;77049;3845;3742;83463;83466;77048;83456;83473;83464;83478;83476;83479;77047;83465;77046;83467;77045;77044;77043;83477;83474;23029;57299;15625;64912;70579;70580;70581;70582;14810;77041;28480;118054;4409;128992;128994;128993;128996;128999;128998;128995;129001;111789;75925;75981;73505;77040;77039;77038;103485;77037;77036;77035;112474;75209;76948;114809;77034;77033;84573;112918;112047;112917;126678;75210;112475;126679;77032;112915;77031;96637;96638;96639;96640;6138;19287;82117;77030;84526;77029;121218;121219;77028;77027;53068;125475;125474;6154;21530;96920;77025;84527;119304;100917;80382;9716;77024;16336;51453;25157;77023;77022;77021;119310;119308;119306;57365;51452;119295;119309;119302;119242;119911;50214;41627;119655;119311;89830;63057;63058;113598;84528;18823;119307;119305;84529;3763;77020;119303;15854;124682;23045;77019;5156;77018;77017;84530;84538;77016;84531;84532;132353;132100;132126;132127;132104;119312;108544;111659;893;59252;6167;64913;49475;3339;77015;41623;77014;13679;119853;75211;119654;119854;76422;127297;124521;81444;57;12438;121508;121220;121221;121222;121223;84533;3539;125860;84534;77013;77012;83151;84535;40612;84536;76901;1872;121117;121224;121225;121226;125469;64915;64916;64917;121227;113187;121228;65615;113184;91583;64918;121229;13898;121230;121231;121232;65616;64920;64921;64922;121233;64923;64924;121234;121235;64925;64926;64927;121236;109545;64928;64929;64930;64931;64932;64933;64934;64935;64936;64937;64938;64939;83247;121237;121238;38071;64940;64941;64942;64943;7338;126344;103693;62823;124527;124614;64944;125570;124507;64945;124522;124508;12557
Ultra Librarian 3D Model Ultra Librarian E3AS-F1500IMT 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR THROUGH-BEAM 5M RELAY
Need more? Email Us
Omron
SENSOR RETROREFL 30MM NPN DO/LO
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 10M RELAY
Need more? Email Us
Omron
PHOTOELECTRIC SENSOR; BACKGROUND
Need more? Email Us
Omron
PHOTOELECTRIC SENSOR; BACKGROUND
Need more? Email Us
Omron
SENSOR REFLECTIVE 35MM EXT CABLE
Need more? Email Us
Omron
E32 THRUBEAM FLAT FIBER 2M CBL
Need more? Email Us
Omron
SENSOR REFLECTIVE 100MM PNP
Need more? Email Us
Omron
SENSOR RETRO POL 5M RELAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess