EN
  • EN
  • DE

E2A-M12KS04-WA-B1 5M

Part No E2A-M12KS04-WA-B1 5M
Manufacturer Omron
Catalog Proximity Sensors
Description SENSOR PROXIMITY INDUCTIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensor Type Inductive
Sensing Distance 0.157" (4mm)
Output Type PNP-NO, 3-Wire
Response Frequency 1kHz
Shielding Shielded
Material - Body Nickel-Plated Brass
Voltage - Supply 10V ~ 32V
Termination Style Cable Leads
Operating Temperature -40°C ~ 70°C
Ingress Protection IP67, IP69K
Indicator LED
Package / Case Cylinder, Threaded - M12;5;9;7;10;8;3;4;2;1;1920;4991;4017;602004;1790;2170;1864;1835;966;1738;602;1661;2171;3147;480;1885;399;4275;5055;478;1890;1866;23;2273;1188;236;488;1110;2046;2223;4008;1597;600;1855;1882;1568;746;445;17;223;5452;296;602223;601863;818;0;130226;38425;1246;121399;2023;22017;5136;124586;132379;90858;23146;23149;23152;93077;118999;23159;23162;112103;13031;81189;96280;110820;121401;121402;121403;112566;110996;94101;28032;88223;121404;121405;37036;112686;121406;35925;35926;121407;121408;85719;121409;121410;124585;121411;121412;121413;121414;121415;14363;124502;124503;124587;110142;13845;77481;1080;106175;106173;80382;119296;132380;132097;132096;132116;132101;132121;33101;132351;10369;132343;132381;14824;121419;125546;62825;64822;119657;119656;48988;66083;54139;129828;54133;129712;8984;74202;8;62;61;3;2;243;804;1;17;0;2;4;1;1;326448;352496;358576;358679;576460;364917;387304;417682;794492;789368;3740;503734;3741;476608;3742;465048;476613;689299;794493;3743;794494;3744;814862;465047;476622;824464;788083;824465;824466;824467;824468;5241;815000;794495;5387;5589;5821;5917;5962;6235;824397;6287;6759;7400;7772;8506;476611;9423;427876;10322;10351;10892;11378;12156;13758;782919;13798;13802;14684;15360;16215;17037;18755;21455;21463;742011;712957;23051;24277;641150;657221;26520;27115;28176;29485;31774;33651;35715;37648;38285;45202;45208;701589;424984;45217;45220;50504;728028;52688;54600;793801;62292;497302;467892;692580;128030;476617;136845;179576;204229;476616;234608;271629;819233;788023;476607;298080;76506;692581;117444;117446;200414;79489;101982;742304;693904;1;228908;1;313713;313767;313768;794838;697429;693903;794497;313832;736030;736027;736031;427873;338722;356918;788629;794489;823647;824185;814999;797567;378987;476601;464663;456424;476599;378989;736026;443941;380284;449468;456425;380569;380616;380618;380619;380620;380621;380622;736028;380623;380626;380627;736023;794490;380604;794491;467889;380612;380613;380614;380615;388182;388205;388206;388207;388208;388209;388210;388211;388212;388213;388214;476603;456427;390971;390984;824469;395622;395941;400467;400685;400687;406606;417045;142918;68644;140261;156869;182176;192929;213202;236668;255817;286190;120334;55243;168144;227761;248536;1;1;402031;417858;1;307767;312981;840105;840111;629948;840106;322862;819234;839543;496346;840162;491808;824396;701728;840142;840140;840164;840161;840143;338570;840099;840097;840096;840102;840104;374890;814998;380107;840141;840098;840107;380108;496344;840101;387507;701727;793800;388809;388349;840166;840165;840103;840108;456422;388448;825212;388471;840109;388533;840163;697428;388612;840110;825211;388719;840100;388761;388781;457034;388790;478490;407853;408172;411700;693902;423651;840267;840578;39631;59565;58215;168954;690719;134904;134947;202837;202873;840582;174115;208650;840577;249171;249308;249328;249331;249337;840580;267528;281297;281329;794496;270771;270778;271402;283017;797568;305478;305520;74579;74581;74587;74591;74598;74610;74614;74616;74617;74622;80340;633605;87718;87772;840094;87777;87780;87794;736037;788628;697430;840581;840579;92552;97432;103571;103576;103579;108742;108773;116522;116526;117123;138230;840144;138232;138235;138237;143824;143827;800017;476624;456351;152005;155183;736035;155211;799570;155219;788483;744051;788627;693472;693471;736036;298776;84330;100671;140848;160684;1;1;324521;325197;325426;333006;370021;384842;400555;404185;418344;421432;242911;477607;236088;212425;212466;212478;212507;212514;212528;212557;212561;212571;212585;212596;212605;212617;212621;181551;181560;181567;181571;156383;156396;156398;156425;156428;156430;156439;156441;156445;156449;156454;139399;139404;139409;1394
Ultra Librarian 3D Model Ultra Librarian E2A-M12KS04-WA-B1 5M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 40MM MOD /
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT REFLECTIVE 30MM 6SMD / Reflective Optical Sensor 1.181" (30mm) White Paper 6-SMD Module
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Eaton Bussmann
Sensor Inductive Proximity; M12x1; 4-Pin Micro DC Connection
Need more? Email Us
Molex, LLC
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Crouzet USA
SENSOR PROX INDUCTIVE 1MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess