EN
  • EN
  • DE

DSA1101CI1-050.0000TVAO

Part No DSA1101CI1-050.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-85 / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344603-DSA1101CI1-050.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101CI1-050.0000TVAO CAD Model

Description

Microchip Technology's DSA1101CI1-050.0000TVAO Product Overview

The DSA1101CI1-050.0000TVAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This precision device is engineered to deliver exceptional timing solutions, catering to the growing demands for increased performance and reliability in various electronic applications.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 50.0000 MHz, providing a stable and accurate clock signal that is essential for synchronous digital systems.
  • Supply Voltage: It is designed to work with a 3.3V power supply, making it compatible with a wide range of contemporary digital circuits.
  • Output Type: The device offers a CMOS output, known for its high noise immunity and low power consumption.
  • Package / Case: The oscillator is encapsulated in a compact 6-SMD, No Lead package, ensuring a small footprint on PCBs and facilitating easy integration into space-constrained applications.
  • Stability: It boasts excellent frequency stability, which is crucial for applications that cannot tolerate timing inaccuracies.
  • Operating Temperature: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The DSA1101CI1-050.0000TVAO is versatile and can be used in a multitude of applications where precise timing is paramount. These include but are not limited to:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • Consumer electronics
  • Industrial controls and automation systems
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1101CI1-050.0000TVAO is no exception. Each oscillator is rigorously tested to ensure it meets the high standards of performance and reliability that customers expect from Microchip products. With its robust design and excellent temperature stability, this MEMS oscillator is an ideal choice for designers looking for a dependable timing solution.

For more detailed specifications and application support, customers are encouraged to visit Microchip Technology's official website or contact their customer service for personalized assistance.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess