EN
  • EN
  • DE

D7F-C03

Part No D7F-C03
Manufacturer Omron
Catalog Sensors, Transducers Amplifiers
Description SENSOR CTLR LINEAR OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Amplifier Type General Purpose
Voltage - Supply 12V ~ 24V
Output Type Linear
Current - Supply 100 mA
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian D7F-C03 CAD Model

Description

NULL

You May Also Be Interested in

Omron
FIBER AMP 1-OUT NPN PW
Need more? Email Us
Omron
FIBER AMP 2CH STD PNP CONN
Need more? Email Us
Omron
E3X-HD44 WITH M8 CONNECTOR
Need more? Email Us
Omron
AMPLIF EXTERNAL-INPUT PNP-OUTPUT
Need more? Email Us
Omron
AUTOTUNE PNP
Need more? Email Us
Omron
FIBER AMP 1-OUT PNP PW
Need more? Email Us
Omron
FIBER AMP 2-OUT PNP CONN
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
AMPLIFIER 20 MA OUT 32V INPUT
Need more? Email Us
Omron
AMP 12-24VDC 3-WIRE NPN FOR E2CY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess