Products specifications Report Issue?

Category Switches - Limit Switches
Mfr Omron
Series D2F
Package Tray
Product Status Active
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 3A (AC), 2A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Actuator Type Lever, Simulated Roller
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Ingress Protection IP40
Features Actuator Mounted Left Side
Operating Force 80gf
Release Force 5.099gf
Operating Position 0.335" (8.5mm)
Differential Travel 0.018" (0.45mm)
Overtravel 0.020" (0.5mm)
Temperature Range - Operating -40°C ~ 85°C
Electrical Life 30,000 Cycles
Mechanical Life 1,000,000 Cycles
Base Product Number D2F
Standard Package 750 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 868010-D2F-L3-A1
Ultra Librarian 3D Model Ultra Librarian D2F-L3-A1 CAD Model

Description

The Omron D2F-L3-A1 is a limit switch from the D2F series.

  • Termination: PC pin
  • Mounting: Through-hole, right angle
  • Actuator Location: Left side
  • Voltage Rating: 125V AC and 30V DC
  • Circuit Configuration: SPDT
  • Switch Function: On-Mom
  • Actuator Type: Lever with a simulated roller
  • Electrical Life: 30,000 cycles
  • Mechanical Life: 1,000,000 cycles
  • Operating Force: 80gf
  • Release Force: 5.099gf
  • Ingress Protection: IP40
  • Temperature Range: -40°C to 85°C
  • Status: Active product
  • Package: Tray package
  • Applications: Commonly used in switch applications that require high reliability and performance.

You May Also Be Interested in

Omron
SWITCH LIMIT WITH LED
Need more? Email Us
ECAD model for WLCAL5-2LD-N
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for ZC-Q2255-MR VCT 5M
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
ECAD model for Z-01HW2255
Omron
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
ECAD model for Z-15E
Omron
SWITCH SNAP ACTION 2NC/1NO NPT
Need more? Email Us
ECAD model for 44506-1010
Omron
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
ECAD model for D4C-1950
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for D4A-1E11N
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for D4A-1101-N
Omron
SWITCH SNAP ACTION DPDT 5A 125V
Need more? Email Us
ECAD model for D4A-2504-N

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2981 $51.9240
95+ $1.0651 $101.1845
150+ $1.0318 $154.7700
205+ $0.9985 $204.6925
260+ $0.9652 $250.9520
350+ $0.8654 $302.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,856 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention