EN
  • EN
  • DE

BCR5242-BP

Part No BCR5242-BP
Manufacturer Omron
Catalog Machine Vision - Cameras/Sensors
Description OMRON PLC FIXED SCNR-SIDE SCAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Industrial Controls
Manufacturer Omron Automation and Safety
Type Bar Code Reader
Installation Distance 15.0mm
Light Source Integrated (Red)
Scan Rate 120 scans/s
Image Type Monochrome
Sensor Type CCD
Operating Supply Voltage 5VDC
Mounting Chassis Mount
Termination Style Cable with Connector
Operating Temperature Range 0°C ~ 40°C
Weight 0.265 lb (120.2g)
Win Source Part Number 763943-BCR5242-BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR5242-BP CAD Model

Description

The Omron Automation and Safety Bar Code Reader is a high-quality product designed for use in industrial controls.

  • Termination Style: Cable with Connector
  • Operating Temperature Range: 0°C to 40°C
  • Mounting: Chassis
  • Light Source: Integrated Red Light
  • Scan Rate: 120 scans/s
  • Installation Distance: 15.0mm
  • Sensor Type: CCD
  • Weight: 0.265 lb (120.2g)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
MINIHAWK 3MP MD USBI O 5VDC
Need more? Email Us
Omron
2D DISPLACEMENT SENSOR CHASS MNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
2D DISPLACEMENT SENSOR CHASS MNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess