Products specifications Report Issue?

Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Series B3F
Packaging Bulk
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting Through Hole, Right Angle
Actuator Length, Right Angle 3.15mm
Actuator Orientation Side Actuated
Termination Style PC Pin
Outline 7.40mm x 7.30mm
Illumination Non-Illuminated
Operating Force 260gf
Features Grounding Pin
Switch Travel 0.25mm
Mechanical Life 100,000 Cycles
Operating Temperature Range -25°C ~ 70°C
Win Source Part Number 769503-B3F-3105
Popularity Medium
Supply and Demand Status Balance
Family Name B3F
Introduction Date June 26, 1998
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian B3F-3105 CAD Model

Description

The Omron 769503-B3F-3105 is a high-quality electronic component suitable for a variety of applications.

  • Manufacturer: Omron Electronics Inc-EMC Div
  • Packaging Style: Bulk
  • Termination Style: PC Pin
  • Mounting Style: Through-Hole, Right Angle
  • Grounding Pin: Yes
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Standard
  • Actuator Orientation: Side Actuated
  • Switch Travel: 0.25mm
  • Contact Rating: 0.05A @ 24VDC
  • Win Source Part Number: 769503-B3F-3105

You May Also Be Interested in

Apem Inc.
Need more? Email Us
ECAD model for DTSL-62NP-VT/R
ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488
ECAD model for SKPMANE010
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 600000Cycle 2.2N SMD T/R
Lowest to $0.1629
ECAD model for SKSLLBE010
Wurth Electronics Inc
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.9677
ECAD model for 434121025816
Apem Inc.
SWITCH TACTILE
Need more? Email Us
ECAD model for DTSF-61N-V-T/R
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.4903
ECAD model for TL3313AF160QG
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Switch Tactile N.O. SPST Flat Round Button PC Pins 0.05A 24VDC 2.55N Thru-Hole Bag
Lowest to $0.1659
ECAD model for B3F-3105
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $1.1496
ECAD model for EVP-AWCD2A
CUI Inc.
6 X 6 MM, 8 MM ACTUATOR HEIGHT, / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for TS05-66-80-BK-260-SMT-67

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1659 $50.5995
735+ $0.1361 $100.0335
1,140+ $0.1319 $150.3660
1,570+ $0.1276 $200.3320
2,030+ $0.1234 $250.5020
2,715+ $0.1106 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 124 pieces
MOQ: 305 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention