EN
  • EN
  • DE

A6E-8101

Part No A6E-8101
Manufacturer Omron
Catalog DIP Switches
Description Switch DIP OFF ON SPST 8 Flush Slide 0.025A 24VDC PC Pins 1000Cycles 2.54mm Thru-Hole Tube / DIP Switch | SWITCH SLIDE DIP SPST 25MA 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Status Obsolete
Circuit SPST
Number of Positions 8
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.236" (6.00mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Features Sealed - Flux Protection
Temperature Range - Operating -20°C ~ 70°C
Length 0.861" (21.87mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Manufacturer Pack Quantity 21
MSL Level Not Applicable
Win Source Part Number 1134776-A6E-8101
Manufacturer Homepage www.omron.com/index3.html
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name A6E
Introduction Date May 20, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian A6E-8101 CAD Model

Description

The Omron Electronics Inc-EMC Div A6E-8101 is a SPST slide switch with 8 positions and a pitch of 0.100" (2.54mm), full.

  • Switch Type: SPST slide switch
  • Number of positions: 8
  • Pitch: 0.100" (2.54mm), full
  • Mounting style: through-hole
  • Sealing: sealed with flux protection
  • Contact finish: gold
  • Voltage rating: 24VDC
  • Height above board: 0.236" (6.00mm)
  • Length: 0.861" (21.87mm)
  • Circuit: SPST
  • Actuator type: slide (standard)
  • Electrical and Mechanical Life: 1,000 cycles
  • Actuator Level: flush, recessed
  • Washable: No
  • Family Name: A6E
  • Category: Switch
  • Operating Temperature: -20°C to 70°C
  • Status: obsolete
  • Popularity: High
  • Supply and Demand: Sufficient

You May Also Be Interested in

C&K Components
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005
CTS Electrocomponents
SWITCH ROTARY DIP HEX 0.1A 50V
Need more? Email Us
TE Connectivity
SWITCH ROTARY DIP BCD 0.4VA 20V
Need more? Email Us
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 8P 8 Top Slide 0.1A 50V
Lowest to $0.9861
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3930
C&K Components
SW ROTARY DIP HEX COMP 0.4VA 20V
Need more? Email Us
Omron
SWITCH ROTARY DIP HEX 0.1A 30V
Lowest to $8.8516
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7337 $60.6795
85+ $1.4218 $120.8530
130+ $1.3779 $179.1270
175+ $1.3329 $233.2575
225+ $1.2890 $290.0250
300+ $1.1562 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess