EN
  • EN
  • DE

G3VM-352J

Part No G3VM-352J
Manufacturer Omron
Catalog Solid State Relays
Description RELAY SSR DPST 350V 110MA 8SOP / Solid State Relay 25mA 1.3V DC-IN 0.11A 350V AC-OUT 8-Pin SOP Stick
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Series G3VM
Packaging Tube
Circuit DPST (2 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 50 Ohm
Load Current 110mA
Voltage - Input 1.15VDC
Voltage - Load 0 ~ 350 V
Mounting SMD
Termination Style Gull Wing
Package 8-SOP (0.173", 4.40mm Width)
Manufacturer Package 8-SOP
Relay Type Relay
Win Source Part Number 774886-G3VM-352J
Popularity Medium
Supply and Demand Status Limited
Family Name G3VM-352J
Introduction Date April 19, 2001
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian G3VM-352J CAD Model

Description

The G3VM-352J is a solid-state relay (SSR) manufactured by Omron. These relays use semiconductor devices instead of mechanical contacts to switch circuits, offering advantages such as faster switching speeds, longer lifespan, and reduced electromagnetic interference (EMI).

Applications

  • Industrial automation
  • Test and measurement equipment
  • Telecommunications
  • Security systems
  • Medical equipment

Features

  • Small package size
  • Low on-resistance
  • High isolation voltage
  • Fast switching speed
  • DC control voltage

Benefits

  • Space Saving: The small package size allows for high-density board layouts.
  • Efficient Switching: The low on-resistance minimizes power dissipation.
  • Safe Isolation: The high isolation voltage provides electrical isolation between the control and load circuits.
  • Fast Response: The fast switching speed enables rapid control of circuits.
  • Simplified Control: DC control voltage simplifies interfacing with digital circuits.

Additional Details

The G3VM-352J is a MOSFET-based solid-state relay, offering a low on-resistance and high switching speed. It is typically used to switch DC loads, offering a reliable and long-lasting alternative to electromechanical relays. The input side typically requires a low DC voltage to activate the output. Consult the official datasheet for the specific control voltage and load current ratings.

Refer to the official Omron datasheet for the G3VM-352J for detailed electrical specifications, thermal characteristics, and application notes. The datasheet is essential for proper device selection and integration into your specific application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,207 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess