EN
  • EN
  • DE

A22TK-2RL-01-K19

Part No A22TK-2RL-01-K19
Manufacturer Omron
Catalog Keylock Switches
Description SWITCH KEYLOCK 2POS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Operating Temperature -;5;9;7;10;8;3;4;2;1;1528;2057;679;2170;600428;708;108;602346;1835;966;141;1948;5730;136;480;1885;600259;3746;5055;18;5346;23;3453;563;360;568;236;602277;1110;1715;68;4008;3473;1743;2299;2132;600350;450;5452;818;0;22234;49214;7461;10690;93419;48961;17489;13383;68421;14793;1019;400;6824;48949;13663;75563;75421;75324;75564;1012;64044;5476;36862;1462;13846;13847;107201;50553;31603;48929;63102;120780;104330;32868;120797;97191;2002;8773;15071;119747;61797;1049;110042;104255;104129;104256;104131;79089;79091;257;8621;1292;116366;98084;13844;76541;2003;69010;1999;14162;13661;13427;7366;95782;61796;51733;112589;54;6706;74467;10205;5422;21553;108708;75483;13849;60083;43755;93418;1293;13850;13851;13660;13854;5156;9185;13662;13852;1444;5041;65946;63066;1288;2210;13855;13853;62;61;3;804;1;17;0;4;1;202406;202416;202504;202514;202518;202525;228170;228180;228235;228244;228246;249047;267153;267211;789950;721221;294832;1;340379;340386;340397;340406;340464;340489;340494;340500;340502;340508;340509;405641;405652;405659;405707;405720;405731;405770;405796;405801;405804;405967;406576;406589;406606;1;2;3;4;5;6;7;8;9;10;11;12;1;376965;376967;376968;783248;789953;376969;789954;376970;783249;376971;376972;791935;376975;376976;783250;783251;376977;783275;381660;789960;789962;381663;381664;381667;381665;787728;783254;783255;381666;381669;381670;381672;783257;783260;783263;381671;382041;382042;382044;382054;382055;789966;792007;783264;783265;783267;791936;382056;789967;789968;792008;783268;783269;783271;783272;382058;382059;382061;428373;783273;787797;787798;783274;382050;382062;382064;382065;382066;382068;382069;382070;1;380410;380500;402131;68839;68840;140418;140420;156937;25157;236749;236750;255854;119756;119768;55049;167603;639767;167607;167608;167609;131539;201609;201614;201615;201619;227197;227200;227204;227205;247717;247719;247720;247722;247724;247726;247730;247731;266267;266275;266278;769191;72454;72469;72470;72471;86837;102532;142054;142062;183499;237750;256611;273617;85598;111460;1;20 V;28 V;35 V;42 V;50 V;110 V;115 V;120 V;125 V;230 V;240 V;250 V;400 V;500 V;600 V;12 V;14 V;20 V;24 V;28 V;30 V;32 V;35 V;36 V;42 V;50 V;110 V;125 V;230 V;250 V;500 V;1;347880;347940;347946;397991;416526;416527;40003;40005;40006;40007;40236;40517;121967;169505;169691;229328;1;312745;328696;328697;364480;364481;364482;396934;181474;195531;212387;212419;217028;217041;220956;220988;220991;255431;285921;298917;83430;114249;1;1;319471;322862;323230;333917;333922;793461;350796;350797;402831;402832;402836;689621;1;350796;350801;383396;402831;412237;1;383652;383775;411897;411921;1;333006;384842;384850;391482;391496;400555;405010;405023;792133;405098;406540;409132;421432;1;330019;330020;330026;330027;330029;330042;330048;330049;330050;330055;330056;433276;330057;330059;330060;768395;330063;330064;330073;330076;330077;330080;330081;330082;330083;330092;787599;330105;330108;330110;330115;330158;394148;787600;819861;394369;394413;788122;406875;406900;406901;406905;1;314189;314209;314222;342084;344604;359893;359915;359951;359957;359979;359997;360008;360065;363691;381739;389943;390057;639768;212561;212585;212617;192638;181555;181571;156425;156428;156430;156439;156454;139388;139395;139399;139404;139409;139428;114056;66985;38945;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian A22TK-2RL-01-K19 CAD Model

Description

NULL

You May Also Be Interested in

EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
Omron
SWITCH KEYLCK 3POS DPST 10A 120V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS 4PST 5A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
C&K Components
SWITCH KEYLOCK 2POS SPST 4A 125V
Need more? Email Us
C&K Components
SWITCH KEYLOCK 4POS SP4T 4A 125V
Need more? Email Us
NKK Switches
SWITCH KEYLK 5POS SP5T 0.4VA 28V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess