EN
  • EN
  • DE

CKL12AFW01-001

Part No CKL12AFW01-001
Manufacturer NKK Switches
Catalog Keylock Switches
Description SWITCH KEYLOCK 2POS SPDT 3A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Number of Positions 2
Switch Function On-On
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 3A (AC)
Voltage Rating - AC 250 V
Actuator Type Flat Key
Key Removable Positions All
Angle of Throw 90°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 19.00mm Dia
Features Epoxy Sealed Terminals
Temperature Range - Operating -25°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1554991-CKL12AFW01-001
Ultra Librarian 3D Model Ultra Librarian CKL12AFW01-001 CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH KEYLOCK 4POS DP4T 4A 125V / Keylock Switch 4 Position DP4T 4A (AC/DC) 125 VAC 28 VDC Panel Mount
Need more? Email Us
C&K Components
SWITCH KEYLK 4POS DP4T 2.5A 125V / Keylock Switch 4 Position DP4T 2.5A (AC), 350mA (DC) 125 VAC 125 VDC Panel Mount
Need more? Email Us
Omron
SWITCH KEYLCK
Need more? Email Us
Grayhill Inc.
SWITCH KEYLOCK 2POS SPDT 5A 115V / Keylock Switch 2 Position SPDT 5A (AC), 1A (DC) 115 VAC 28 VDC Panel Mount
Need more? Email Us
Omron
SWITCH KEYLCK 2POS SPST 10A 120V
Need more? Email Us
Omron
SWITCH KEYLOCK
Need more? Email Us
Omron
SWITCH KEYLCK 3POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH KEYLCK
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 3POS SPDT 3A 125V / Keylock Switch 3 Position SPDT 3A (AC) 125 VAC DC Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess